Adjustable Precision Micropower Shunt Voltage Reference, 1.0% accuracy 3-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1199598-LM4041DQDBZT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 80μA
Family Name: LM4041
Output Voltage: 1.233V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-3
Output Voltage MAX: 10V
Alternative Parts (Cross-Reference): LM4041DADJFTA; LM4041DQDBZT; LM4041DQDBZRG4;
Introduction Date: January 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Adjustable, precision micropower shunt voltage reference with 1% accuracy 3-SOT-23 -40 to 125 Product overview: LM4041DQDBZTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041DQDBZTG4 can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SOT-23-3
Voltage References Adjustable Precision Mcrpwr Shunt 1% acc
IC VREF SHUNT ADJ 1% SOT23-3
IC VREF SHUNT ADJ 1% SOT23-3
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4041DQDBZTG4 | 1199598-LM4041DQDBZTG4 | 693-LM4041DQDBZTG4 | LM4041DQDBZTG4-ND | LM4041DQDBZTG4 | LM4041DQDBZTG4 | LM4041DQDBZTG4 |
| Product Name | LM4041D Adjustable Precision Micropower Shunt Voltage Reference, 1.0% accuracy | PMIC - PMIC - Voltage Reference - LM4041DQDBZTG4 | SOT-23 Precision Voltage Reference IC | Voltage Reference | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | Programmable | ||||
| Package Type | Other; SC70,SOT-23,TO-92 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 1.23 to 10 volts | 1.23 volts | |||||
| TC | 15 ppm/C | 150 ppm/C | 150 ppm/C |