Texas Instruments LM4041D12 1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy LM4041D12IDBZT

Description
1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4041D12 1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy - LM4041D12IDBZT - Texas Instruments
Dallas, TX, United States
LM4041D12 1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy
LM4041D12IDBZT
LM4041D12 1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy LM4041D12IDBZT
1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy 3-SOT-23 -40 to 85

1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy 3-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Reference - 296-LM4041D12IDBZTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM4041D12IDBZTTR-ND
Voltage Reference 296-LM4041D12IDBZTTR-ND
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-LM4041D12IDBZTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM4041D12IDBZTCT-ND
Voltage Reference 296-LM4041D12IDBZTCT-ND
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - 1070102-LM4041D12IDBZT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
1070102-LM4041D12IDBZT
Integrated Circuits (ICs) - PMIC - Voltage Reference 1070102-LM4041D12IDBZT
Win Source Part Number: 1070102-LM4041D12IDB ZT Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 150ppm/°C Current - Output: 12 mA Output Type: Fixed Reference Type: Shunt Voltage - Output (Min/Fixed): 1.225V Noise - 10Hz to 10kHz: 20µVrms Current - Cathode: 80 µA Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): LM4041DFTA; LM4041DIM3-1.2; LM4041DEM3-1.2; LM4041DIM3X-1.2; TS4041CILT-1.2; ZXRE4041DFTALM4041D1 2IDBZT.; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LM4041D12IDBZTDK R,296-LM4041D12IDBZT CT,296-LM4041D12IDBZ TTR,TEXTISLM4041D12I DBZT,LM4041D12IDBZT- ND,2156-LM4041D12IDB ZT Base Product Number: LM4041

Win Source Part Number: 1070102-LM4041D12IDBZT
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Current - Output: 12 mA
Output Type: Fixed
Reference Type: Shunt
Voltage - Output (Min/Fixed): 1.225V
Noise - 10Hz to 10kHz: 20µVrms
Current - Cathode: 80 µA
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): LM4041DFTA; LM4041DIM3-1.2; LM4041DEM3-1.2; LM4041DIM3X-1.2; TS4041CILT-1.2; ZXRE4041DFTALM4041D12IDBZT.;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LM4041D12IDBZTDKR,296-LM4041D12IDBZTCT,296-LM4041D12IDBZTTR,TEXTISLM4041D12IDBZT,LM4041D12IDBZT-ND,2156-LM4041D12IDBZT
Base Product Number: LM4041

Buy Now Datasheet
 - LM4041D12IDBZT - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.225V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 1.225V, BIPolar, PDSO3

Supplier's Site Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4041D12IDBZT
SOT-23 Precision Voltage Reference IC 693-LM4041D12IDBZT
1.2-V precision micropower shunt voltage reference with 1% accuracy 3-SOT-23 -40 to 85 Product overview: LM4041D12IDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041D12IDBZT can be used for catalog matching and distributor lookup.

1.2-V precision micropower shunt voltage reference with 1% accuracy 3-SOT-23 -40 to 85 Product overview: LM4041D12IDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041D12IDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4041D12IDBZT
Voltage References LM4041D12IDBZT
Voltage References 1.2-V Precision Mcrpwr Shunt 1% acc

Voltage References 1.2-V Precision Mcrpwr Shunt 1% acc

Buy Now Datasheet
PMIC - Voltage Reference - LM4041D12IDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041D12IDBZT
PMIC - Voltage Reference LM4041D12IDBZT
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041D12IDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041D12IDBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041D12IDBZT
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4041D12IDBZT 296-LM4041D12IDBZTTR-ND 1070102-LM4041D12IDBZT LM4041D12IDBZT 693-LM4041D12IDBZT LM4041D12IDBZT LM4041D12IDBZT LM4041D12IDBZT
Product Name LM4041D12 1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy Voltage Reference Integrated Circuits (ICs) - PMIC - Voltage Reference SOT-23 Precision Voltage Reference IC Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SC70,SOT-23,TO-92 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; Tape & Reel SOT23; Other; SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.23 volts 1.23 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM336-2.5-N Voltage Reference Diode - LM336Z-2.5/LFT1 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385BZ-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM285-ADJ Adjustable Micropower Voltage Reference - LM285MX/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
9 suppliers
 - LM285AM-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers