DIODES Incorporated Voltage Reference LM4041DADJFTA

Description
Shunt Voltage Reference IC Adjustable 1.24V 10VV ±1% 12mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 1.24V 10VV ±1% 12mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM4041DADJFTADITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4041DADJFTADITR-ND
Voltage Reference LM4041DADJFTADITR-ND
Shunt Voltage Reference IC Adjustable 1.24V 10VV ±1% 12mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 10VV ±1% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4041DADJFTADIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4041DADJFTADIDKR-ND
Voltage Reference LM4041DADJFTADIDKR-ND
Shunt Voltage Reference IC Adjustable 1.24V 10VV ±1% 12mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 10VV ±1% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4041DADJFTADICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4041DADJFTADICT-ND
Voltage Reference LM4041DADJFTADICT-ND
Shunt Voltage Reference IC Adjustable 1.24V 10VV ±1% 12mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 10VV ±1% 12mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4041DADJFTA - 206396-LM4041DADJFTA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4041DADJFTA
206396-LM4041DADJFTA
PMIC - PMIC - Voltage Reference - LM4041DADJFTA 206396-LM4041DADJFTA
Manufacturer: Diodes Incorporated Win Source Part Number: 206396-LM4041DADJFTA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 73μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 10V Alternative Parts (Cross-Reference): LM4041DQDBZTG4; LM4041DQDBZT; LM4041DQDBZRG4; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 206396-LM4041DADJFTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 73μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 10V
Alternative Parts (Cross-Reference): LM4041DQDBZTG4; LM4041DQDBZT; LM4041DQDBZRG4;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-LM4041DADJFTA
SOT23 Precision Voltage Reference IC 693-LM4041DADJFTA
IC VREF SHUNT ADJ 1% SOT23-3 Product overview: LM4041DADJFTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041DADJFTA can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 1% SOT23-3 Product overview: LM4041DADJFTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041DADJFTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
V-Ref Adjustable 1.24V to 10V 12mA 3-Pin SOT-23 T/R - 233-LM4041DADJFTA - Utmel Electronic Limited
Hong Kong, China
V-Ref Adjustable 1.24V to 10V 12mA 3-Pin SOT-23 T/R
233-LM4041DADJFTA
V-Ref Adjustable 1.24V to 10V 12mA 3-Pin SOT-23 T/R 233-LM4041DADJFTA
V-Ref Adjustable 1.24V to 10V 12mA 3-Pin SOT-23 T/R

V-Ref Adjustable 1.24V to 10V 12mA 3-Pin SOT-23 T/R

Supplier's Site
Volt Ref, Shunt, 1.225V, -40 To 125Degc Rohs Compliant Diodes Inc. - 76AH5348 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, 1.225V, -40 To 125Degc Rohs Compliant Diodes Inc.
76AH5348
Volt Ref, Shunt, 1.225V, -40 To 125Degc Rohs Compliant Diodes Inc. 76AH5348
VOLT REF, SHUNT, 1.225V, -40 TO 125DEGC ROHS COMPLIANT: YES

VOLT REF, SHUNT, 1.225V, -40 TO 125DEGC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041DADJFTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041DADJFTA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041DADJFTA
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site
PMIC - Voltage Reference - LM4041DADJFTA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041DADJFTA
PMIC - Voltage Reference LM4041DADJFTA
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4041DADJFTA
Voltage References LM4041DADJFTA
Voltage References 1.225 V Precision Micropower Ref

Voltage References 1.225 V Precision Micropower Ref

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4041DADJFTADITR-ND 206396-LM4041DADJFTA 693-LM4041DADJFTA 233-LM4041DADJFTA 76AH5348 LM4041DADJFTA LM4041DADJFTA LM4041DADJFTA
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - LM4041DADJFTA SOT23 Precision Voltage Reference IC V-Ref Adjustable 1.24V to 10V 12mA 3-Pin SOT-23 T/R Volt Ref, Shunt, 1.225V, -40 To 125Degc Rohs Compliant Diodes Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; Tape & Reel (TR) SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
TC 150 ppm/C 150 ppm/C 150 ppm/C 150 ppm/C
Accuracy 1 %
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
LM185-2.5QML Micropower Voltage Reference Diode - LM185WG-2.5/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details
3 suppliers
PMIC - Voltage Reference - AD680JR - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.2800 mA
View Details
PMIC - Voltage Reference - X60250V8I - Lingto Electronic Limited
Renesas Electronics Corporation
Specs
Package Type SSOP
IQ 0.0600 mA
View Details
2 suppliers