STMicroelectronics, Inc. Precision Voltage Reference IC LM4041AICT-1.2

Description
Precision micropower shunt voltage reference Product overview: LM4041AICT-1.2 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041AICT-1.2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Precision micropower shunt voltage reference Product overview: LM4041AICT-1.2 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041AICT-1.2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Precision Voltage Reference IC
693-LM4041AICT-1.2
Precision Voltage Reference IC 693-LM4041AICT-1.2
Precision micropower shunt voltage reference Product overview: LM4041AICT-1.2 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041AICT-1.2 can be used for catalog matching and distributor lookup.

Precision micropower shunt voltage reference Product overview: LM4041AICT-1.2 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041AICT-1.2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4041AICT-1.2 - 019278-LM4041AICT-1.2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4041AICT-1.2
019278-LM4041AICT-1.2
PMIC - PMIC - Voltage Reference - LM4041AICT-1.2 019278-LM4041AICT-1.2
Manufacturer: STMicroelectronics Win Source Part Number: 019278-LM4041AICT-1. 2 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 50μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-323-5 Nominal Output Voltage (Min/Fixed): 1.225V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 019278-LM4041AICT-1.2
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 50μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-323-5
Nominal Output Voltage (Min/Fixed): 1.225V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 497-11267-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-11267-2-ND
Voltage Reference 497-11267-2-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-323-5

Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-323-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4041AICT-1.2
Voltage References LM4041AICT-1.2
Voltage References Precision micropower shunt volt reference

Voltage References Precision micropower shunt volt reference

Buy Now Datasheet
Voltage Reference - LM4041AICT-1.2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4041AICT-1.2
Voltage Reference LM4041AICT-1.2
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12 mA SOT-323-5

Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12 mA SOT-323-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041AICT-1.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041AICT-1.2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041AICT-1.2
IC VREF SHUNT 0.1% SOT323-5

IC VREF SHUNT 0.1% SOT323-5

Supplier's Site
IC VREF SHUNT PREC SOT-323-5L - 761-LM4041AICT-1.2 - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT PREC SOT-323-5L
761-LM4041AICT-1.2
IC VREF SHUNT PREC SOT-323-5L 761-LM4041AICT-1.2
IC VREF SHUNT PREC SOT-323-5L

IC VREF SHUNT PREC SOT-323-5L

Supplier's Site
PMIC - Voltage Reference - LM4041AICT-1.2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041AICT-1.2
PMIC - Voltage Reference LM4041AICT-1.2
IC VREF SHUNT 0.1% SOT323-5

IC VREF SHUNT 0.1% SOT323-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-LM4041AICT-1.2 019278-LM4041AICT-1.2 497-11267-2-ND LM4041AICT-1.2 LM4041AICT-1.2 LM4041AICT-1.2 761-LM4041AICT-1.2 LM4041AICT-1.2
Product Name Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4041AICT-1.2 Voltage Reference Voltage References Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference IC VREF SHUNT PREC SOT-323-5L PMIC - Voltage Reference
Type Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
VREF Type Fixed; Programmable Fixed Fixed Shunt
Package Type Other; SOT-323-5 Other; SOT-323-5 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 SSOP; SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; 5-TSSOP, SC-70-5, SOT-353 Other; 5-TSSOP, SC-70-5, SOT-353
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Life Cycle Stage Active Active Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM385-2.5 Micropower Voltage Reference - LM385BLPE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers
Voltage Reference - ISL21007CFB820Z-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 5 ppm/C
View Details
5 suppliers