Precision Micropower Shunt Voltage Reference 3-TO-92 -40 to 85
IC 1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.233 V, PBCY3, PLASTIC, TO-92, 3 PIN, Voltage Reference Product overview: LM4041CIZ-ADJ/NOPB from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.233 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.233 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041CIZ-ADJ/NO
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA TO-92-3
Two Terminal Voltage Reference, 1 Output, 1.233V, Trim/Adjustable, BIPolar, PBCY3
Voltage References Prec MicroPwr Shunt Vtg Ref
IC VREF SHUNT ADJ 0.5% TO92-3
IC VREF SHUNT ADJ 0.5% TO92-3
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4041CIZ-ADJ/NOPB | 693-LM4041CIZ-ADJ/NOPB | LM4041CIZ-ADJ/NOPB-ND | LM4041CIZ-ADJ/NOPB | LM4041CIZ-ADJ/NOPB | LM4041CIZ-ADJ/NOPB | LM4041CIZ-ADJ/NOPB |
| Product Name | LM4041-N Precision Micropower Shunt Voltage Reference | 1.233 V Precision Voltage Reference IC | Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |||
| VREF Type | Fixed; Programmable | Programmable | |||||
| Package Type | Other; SC70,SOT-23,TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) | |||
| VREF | 1.23 volts | 1.23 volts |