Texas Instruments LM4041-N Precision Micropower Shunt Voltage Reference LM4041CEM3X-1.2/NOPB

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125
Request a Quote
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4041CEM3X-1.2/NOPB is a precision micropower shunt voltage reference in a SOT-23 package, with a nominal body size of 1.30mm × 2.92mm and an operating temperature range of -40°C to +125°C. It provides a fixed 1.225V output voltage, supports an operating current range of 60μA to 12mA, and has a maximum output voltage tolerance of ±0.1% at 25°C. The device is AEC-Q100 qualified for automotive applications, requires no external stabilizing capacitor, and tolerates capacitive loads. Its low temperature coefficient is specified at a maximum of 100ppm/°C, with output noise of 20μV RMS over 10Hz to 10kHz.

Datasheet Summary
Powered by GS/AI

The LM4041CEM3X-1.2/NOPB is a precision micropower shunt voltage reference in a SOT-23 package, with a nominal body size of 1.30mm × 2.92mm and an operating temperature range of -40°C to +125°C. It provides a fixed 1.225V output voltage, supports an operating current range of 60μA to 12mA, and has a maximum output voltage tolerance of ±0.1% at 25°C. The device is AEC-Q100 qualified for automotive applications, requires no external stabilizing capacitor, and tolerates capacitive loads. Its low temperature coefficient is specified at a maximum of 100ppm/°C, with output noise of 20μV RMS over 10Hz to 10kHz.

Suppliers

Company
Product
Description
Supplier Links
LM4041-N Precision Micropower Shunt Voltage Reference - LM4041CEM3X-1.2/NOPB - Texas Instruments
Dallas, TX, United States
LM4041-N Precision Micropower Shunt Voltage Reference
LM4041CEM3X-1.2/NOPB
LM4041-N Precision Micropower Shunt Voltage Reference LM4041CEM3X-1.2/NOPB
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125

Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4041CEM3X-1.2/NOPB
SOT-23 Precision Voltage Reference IC 693-LM4041CEM3X-1.2/NOPB
Fixed & adjustable, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 125 Product overview: LM4041CEM3X-1.2/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041CEM3X-1.2/ NOPB can be used for catalog matching and distributor lookup.

Fixed & adjustable, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 125 Product overview: LM4041CEM3X-1.2/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041CEM3X-1.2/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM4041CEM3X-1.2/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4041CEM3X-1.2/NOPBTR-ND
Voltage Reference LM4041CEM3X-1.2/NOPBTR-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4041CEM3X-1.2/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4041CEM3X-1.2/NOPBCT-ND
Voltage Reference LM4041CEM3X-1.2/NOPBCT-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4041CEM3X-1.2/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4041CEM3X-1.2/NOPB - 1054355-LM4041CEM3X-1.2/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4041CEM3X-1.2/NOPB
1054355-LM4041CEM3X-1.2/NOPB
PMIC - PMIC - Voltage Reference - LM4041CEM3X-1.2/NOPB 1054355-LM4041CEM3X-1.2/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1054355-LM4041CEM3X- 1.2/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 68μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.225V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automation & Process Control, Audio, Automotive

Manufacturer: Texas Instruments
Win Source Part Number: 1054355-LM4041CEM3X-1.2/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 68μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.225V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automation & Process Control, Audio, Automotive

Buy Now Datasheet
PMIC - Voltage Reference - LM4041CEM3X-1.2/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041CEM3X-1.2/NOPB
PMIC - Voltage Reference LM4041CEM3X-1.2/NOPB
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4041CEM3X-1.2/NOPB
Voltage References LM4041CEM3X-1.2/NOPB
Voltage References Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125

Voltage References Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041CEM3X-1.2/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041CEM3X-1.2/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041CEM3X-1.2/NOPB
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4041CEM3X-1.2/NOPB 693-LM4041CEM3X-1.2/NOPB LM4041CEM3X-1.2/NOPBTR-ND 1054355-LM4041CEM3X-1.2/NOPB LM4041CEM3X-1.2/NOPB LM4041CEM3X-1.2/NOPB LM4041CEM3X-1.2/NOPB
Product Name LM4041-N Precision Micropower Shunt Voltage Reference SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - LM4041CEM3X-1.2/NOPB PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed; Programmable Fixed; Programmable Fixed
Package Type Other; SC70,SOT-23,TO-92 Other; TO-236-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.23 volts 1.23 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM285-1.2-N Micropower Voltage Reference Diode - LM285BYMX-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers
LM285-1.2-N Micropower Voltage Reference Diode - LM285Z-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
9 suppliers
LM385-ADJ Adjustable Micropower Voltage Reference - LM385M - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
7 suppliers
LM285-2.5-N Micropower Voltage Reference Diode - LM285BYMX-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers