The LM4041DIDBZRG4 is an adjustable precision micropower shunt voltage reference with a maximum output tolerance of 1.0% and a temperature coefficient of 150 ppm/°C, designed for stable voltage output over a wide operating current range from 45 μA to 12 mA. It operates across an ambient temperature range of -40°C to 85°C and is packaged in a 3-pin SOT-23 surface-mount format. The device requires no external capacitor for stability and delivers low output noise of 20 μV RMS. It supports adjustable output voltages from 1.225 V to 10 V via an external resistor divider.
Adjustable Precision Micropower Shunt Voltage Reference, 1.0% accuracy 3-SOT-23 -40 to 85
Adjustable, precision micropower shunt voltage reference with 1% accuracy 3-SOT-23 -40 to 85 Product overview: LM4041DIDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041DIDBZRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1054365-LM4041DIDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.233V
Maximum Output Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SOT-23-3
IC VREF SHUNT ADJ 1% SOT23-3
Voltage References Adjustable Precision Mcrpwr Shunt 1% acc
IC VREF SHUNT ADJ 1% SOT23-3
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4041DIDBZRG4 | 693-LM4041DIDBZRG4 | 1054365-LM4041DIDBZRG4 | LM4041DIDBZRG4-ND | LM4041DIDBZRG4 | LM4041DIDBZRG4 | LM4041DIDBZRG4 |
| Product Name | LM4041D Adjustable Precision Micropower Shunt Voltage Reference, 1.0% accuracy | SOT-23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LM4041DIDBZRG4 | Voltage Reference | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | Programmable | ||||
| Package Type | Other; SC70,SOT-23,TO-92 | Other; SOT-23-3 | SOT23; Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 1.23 to 10 volts | 1.23 volts | |||||
| TC | 15 ppm/C | 150 ppm/C | 150 ppm/C |