STMicroelectronics, Inc. Voltage Reference LM4041AELT-1.2

Description
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 497-12835-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-12835-2-ND
Voltage Reference 497-12835-2-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-12835-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-12835-6-ND
Voltage Reference 497-12835-6-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 497-12835-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-12835-1-ND
Voltage Reference 497-12835-1-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM4041AELT-1.2
Precision Voltage Reference IC 693-LM4041AELT-1.2
Precision micropower shunt voltage reference Product overview: LM4041AELT-1.2 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041AELT-1.2 can be used for catalog matching and distributor lookup.

Precision micropower shunt voltage reference Product overview: LM4041AELT-1.2 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041AELT-1.2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4041AELT-1.2 - 019277-LM4041AELT-1.2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4041AELT-1.2
019277-LM4041AELT-1.2
PMIC - PMIC - Voltage Reference - LM4041AELT-1.2 019277-LM4041AELT-1.2
Manufacturer: STMicroelectronics Win Source Part Number: 019277-LM4041AELT-1. 2 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 50μA Family Name: LM4041 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.225V Alternative Parts (Cross-Reference): AS4041BM-3; SPX4041BM-2; AS4041BM-2; SC4041ASK.TR; Introduction Date: May 09, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 019277-LM4041AELT-1.2
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 50μA
Family Name: LM4041
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.225V
Alternative Parts (Cross-Reference): AS4041BM-3; SPX4041BM-2; AS4041BM-2; SC4041ASK.TR;
Introduction Date: May 09, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4041AELT-1.2
Voltage References LM4041AELT-1.2
Voltage References Precision MicroPWR 1.225V Shunt REF

Voltage References Precision MicroPWR 1.225V Shunt REF

Buy Now Datasheet
Volt Ref, Shunt Fixed, -40 To 125Deg C; Voltage Reference Type Stmicroelectronics - 25AH9761 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt Fixed, -40 To 125Deg C; Voltage Reference Type Stmicroelectronics
25AH9761
Volt Ref, Shunt Fixed, -40 To 125Deg C; Voltage Reference Type Stmicroelectronics 25AH9761
VOLT REF, SHUNT - FIXED, -40 TO 125DEG C; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:1.2V; Initial Accuracy:0.1%; Temperature Coefficient:± 13ppm/°C; Voltage Reference Case Style:SOT-323; No. of RoHS Compliant: Yes

VOLT REF, SHUNT - FIXED, -40 TO 125DEG C; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:1.2V; Initial Accuracy:0.1%; Temperature Coefficient:± 13ppm/°C; Voltage Reference Case Style:SOT-323; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041AELT-1.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041AELT-1.2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041AELT-1.2
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site
Shenzhen, China
PMIC - Voltage Reference
LM4041AELT-1.2
PMIC - Voltage Reference LM4041AELT-1.2
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 497-12835-2-ND 693-LM4041AELT-1.2 019277-LM4041AELT-1.2 LM4041AELT-1.2 25AH9761 LM4041AELT-1.2 LM4041AELT-1.2
Product Name Voltage Reference Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4041AELT-1.2 Voltage References Volt Ref, Shunt Fixed, -40 To 125Deg C; Voltage Reference Type Stmicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3 SOT23; Other; SOT-23-3 Other; SOT-323 Other; TO-236-3, SC-59, SOT-23-3
TC 100 ppm/C 100 ppm/C
Accuracy 0.1000 % 0.1000 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
LM285-1.2-N Micropower Voltage Reference Diode - LM285M-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
9 suppliers
Precision Voltage Reference IC - 693-UPC1944T-E1-AZ - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Programmable
Package Type Other; Tape & Reel (TR)
View Details
2 suppliers