The LM4050-N-Q1 is a precision micropower shunt voltage reference in a 3-pin SOT-23 package, measuring 2.92mm × 1.30mm, designed for automotive applications and AEC-Q100 Grade 1 qualified. It offers fixed output voltages including 2.5V, operates from −40°C to 125°C, requires no external capacitor, and maintains a maximum output voltage tolerance of ±0.1% at 25°C with a temperature coefficient of 50ppm/°C max. The device supports a reverse current range of 60μA to 15mA and exhibits 41μVrms noise from 10Hz to 10kHz.
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125
Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15mA SOT-23-3
Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15 mA SOT-23-3
IC VREF SHUNT 0.1% SOT23-3
IC VREF SHUNT 0.1% SOT23-3
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4050QAIM3X2.5/NOPB | LM4050QAIM3X2.5/NOPB-ND | LM4050QAIM3X2.5/NOPB | LM4050QAIM3X2.5/NOPB | LM4050QAIM3X2.5/NOPB |
| Product Name | LM4050-N-Q1 Precision Micropower Shunt Voltage Reference | Voltage Reference | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |
| VREF Type | Fixed | Fixed | Fixed | ||
| Package Type | Other; SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |
| VREF | 2.05 to 10 volts | 2.5 volts | 2.5 volts |