Texas Instruments LM4041-N Precision Micropower Shunt Voltage Reference LM4041DIM7-ADJ/NOPB

Description
Precision Micropower Shunt Voltage Reference 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Precision Micropower Shunt Voltage Reference 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4041-N Precision Micropower Shunt Voltage Reference - LM4041DIM7-ADJ/NOPB - Texas Instruments
Dallas, TX, United States
LM4041-N Precision Micropower Shunt Voltage Reference
LM4041DIM7-ADJ/NOPB
LM4041-N Precision Micropower Shunt Voltage Reference LM4041DIM7-ADJ/NOPB
Precision Micropower Shunt Voltage Reference 5-SC70 -40 to 85

Precision Micropower Shunt Voltage Reference 5-SC70 -40 to 85

Buy Now Datasheet
Voltage Reference - 296-41432-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-41432-1-ND
Voltage Reference 296-41432-1-ND
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SC-70-5

Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SC-70-5

Buy Now Datasheet
Voltage Reference - 296-41432-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-41432-2-ND
Voltage Reference 296-41432-2-ND
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SC-70-5

Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SC-70-5

Buy Now Datasheet
Voltage Reference - 296-41432-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-41432-6-ND
Voltage Reference 296-41432-6-ND
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SC-70-5

Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SC-70-5

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM4041DIM7-ADJ/NOPB
Precision Voltage Reference IC 693-LM4041DIM7-ADJ/NOPB
Fixed & adjustable, 45-µA, precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: LM4041DIM7-ADJ/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041DIM7-ADJ/N OPB can be used for catalog matching and distributor lookup.

Fixed & adjustable, 45-µA, precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: LM4041DIM7-ADJ/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041DIM7-ADJ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4041DIM7-ADJ/NOPB - 134327-LM4041DIM7-ADJ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4041DIM7-ADJ/NOPB
134327-LM4041DIM7-ADJ/NOPB
PMIC - PMIC - Voltage Reference - LM4041DIM7-ADJ/NOPB 134327-LM4041DIM7-ADJ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 134327-LM4041DIM7-AD J/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 70μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Nominal Output Voltage (Min/Fixed): 1.233V Maximum Output Voltage: 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 134327-LM4041DIM7-ADJ/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 70μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Nominal Output Voltage (Min/Fixed): 1.233V
Maximum Output Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Reference - LM4041DIM7-ADJ/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041DIM7-ADJ/NOPB
PMIC - Voltage Reference LM4041DIM7-ADJ/NOPB
IC VREF SHUNT ADJ 1% SC70-5

IC VREF SHUNT ADJ 1% SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4041DIM7-ADJ/NOPB
Voltage References LM4041DIM7-ADJ/NOPB
Voltage References Precision Micropower Shunt Voltage Reference 5-SC70 -40 to 85

Voltage References Precision Micropower Shunt Voltage Reference 5-SC70 -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041DIM7-ADJ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041DIM7-ADJ/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041DIM7-ADJ/NOPB
IC VREF SHUNT ADJ 1% SC70-5

IC VREF SHUNT ADJ 1% SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4041DIM7-ADJ/NOPB 296-41432-1-ND 693-LM4041DIM7-ADJ/NOPB 134327-LM4041DIM7-ADJ/NOPB LM4041DIM7-ADJ/NOPB LM4041DIM7-ADJ/NOPB LM4041DIM7-ADJ/NOPB
Product Name LM4041-N Precision Micropower Shunt Voltage Reference Voltage Reference Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4041DIM7-ADJ/NOPB PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed; Programmable Programmable Programmable
Package Type Other; SC70,SOT-23,TO-92 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; SC Other; SC-70-5 Other; 5-TSSOP, SC-70-5, SOT-353
VREF 1.23 volts 1.23 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2-N Micropower Voltage Reference Diode - LM385M-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
7 suppliers
LM385-1.2 Micropower Voltage Reference - LM385BLPRE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
6 suppliers
LM4040A41 4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A41ILP - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details