Texas Instruments LM4041-N Precision Micropower Shunt Voltage Reference LM4041CIM3X-ADJ/NOPB

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4041CIM3X-ADJ/NOPB is a precision micropower shunt voltage reference from Texas Instruments, designed for applications requiring high accuracy and stability. It features an adjustable output voltage with a reverse breakdown voltage option, allowing flexibility in various circuit designs. The device operates within a wide current range of 60OºA to 12mA and has a low output noise of 20OºV RMS over a frequency range of 10Hz to 10kHz. It is available in compact SOT-23 and SC70 packages, making it suitable for space-constrained applications. The LM4041-N series is AEC-Q100 qualified, ensuring reliability in automotive environments, with temperature grades supporting operation from -40°C to +125°C. The product does not require an external output capacitor and can tolerate capacitive loads, simplifying design requirements. This voltage reference is ideal for battery-powered equipment, data acquisition systems, and precision instrumentation.

Datasheet Summary
Powered by GS/AI

The LM4041CIM3X-ADJ/NOPB is a precision micropower shunt voltage reference from Texas Instruments, designed for applications requiring high accuracy and stability. It features an adjustable output voltage with a reverse breakdown voltage option, allowing flexibility in various circuit designs. The device operates within a wide current range of 60OºA to 12mA and has a low output noise of 20OºV RMS over a frequency range of 10Hz to 10kHz. It is available in compact SOT-23 and SC70 packages, making it suitable for space-constrained applications. The LM4041-N series is AEC-Q100 qualified, ensuring reliability in automotive environments, with temperature grades supporting operation from -40°C to +125°C. The product does not require an external output capacitor and can tolerate capacitive loads, simplifying design requirements. This voltage reference is ideal for battery-powered equipment, data acquisition systems, and precision instrumentation.

Suppliers

Company
Product
Description
Supplier Links
LM4041-N Precision Micropower Shunt Voltage Reference - LM4041CIM3X-ADJ/NOPB - Texas Instruments
Dallas, TX, United States
LM4041-N Precision Micropower Shunt Voltage Reference
LM4041CIM3X-ADJ/NOPB
LM4041-N Precision Micropower Shunt Voltage Reference LM4041CIM3X-ADJ/NOPB
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4041CIM3X-ADJ/NOPB
SOT-23 Precision Voltage Reference IC 693-LM4041CIM3X-ADJ/NOPB
Fixed & adjustable, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: LM4041CIM3X-ADJ/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041CIM3X-ADJ/ NOPB can be used for catalog matching and distributor lookup.

Fixed & adjustable, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: LM4041CIM3X-ADJ/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041CIM3X-ADJ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4041CIM3X-ADJ/NOPB - 019291-LM4041CIM3X-ADJ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4041CIM3X-ADJ/NOPB
019291-LM4041CIM3X-ADJ/NOPB
PMIC - PMIC - Voltage Reference - LM4041CIM3X-ADJ/NOPB 019291-LM4041CIM3X-ADJ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019291-LM4041CIM3X-A DJ/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 65μA Family Name: LM4041 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.233V Maximum Output Voltage: 10V Alternative Parts (Cross-Reference): LM4041CYIM3-ADJ TR; LM4041CIM3-ADJ; LM4041CIM3-ADJ TR; Introduction Date: February 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 019291-LM4041CIM3X-ADJ/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 65μA
Family Name: LM4041
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.233V
Maximum Output Voltage: 10V
Alternative Parts (Cross-Reference): LM4041CYIM3-ADJ TR; LM4041CIM3-ADJ; LM4041CIM3-ADJ TR;
Introduction Date: February 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - LM4041CIM3X-ADJ/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4041CIM3X-ADJ/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4041CIM3X-ADJ/NOPBTR-ND
Voltage Reference LM4041CIM3X-ADJ/NOPBTR-ND
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4041CIM3X-ADJ/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4041CIM3X-ADJ/NOPBCT-ND
Voltage Reference LM4041CIM3X-ADJ/NOPBCT-ND
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4041CIM3X-ADJ/NOPB
Voltage References LM4041CIM3X-ADJ/NOPB
Voltage References Prec MicroPwr Shunt Vtg Ref

Voltage References Prec MicroPwr Shunt Vtg Ref

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041CIM3X-ADJ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041CIM3X-ADJ/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041CIM3X-ADJ/NOPB
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site
Voltage Ref, Shunt, 1.225V To 10V, Sot23; Voltage Reference Type Texas Instruments - 26AJ7322 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.225V To 10V, Sot23; Voltage Reference Type Texas Instruments
26AJ7322
Voltage Ref, Shunt, 1.225V To 10V, Sot23; Voltage Reference Type Texas Instruments 26AJ7322
VOLTAGE REF, SHUNT, 1.225V TO 10V, SOT23; Voltage Reference Type:Shunt - Adjustable; Product Range:LM4041 Series; Reference Voltage:1.225V to 10V; Initial Accuracy:0.1%; Temperature Coefficient:± 100ppm/°C; Voltage Reference Case RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.225V TO 10V, SOT23; Voltage Reference Type:Shunt - Adjustable; Product Range:LM4041 Series; Reference Voltage:1.225V to 10V; Initial Accuracy:0.1%; Temperature Coefficient:± 100ppm/°C; Voltage Reference Case RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - LM4041CIM3X-ADJ/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041CIM3X-ADJ/NOPB
PMIC - Voltage Reference LM4041CIM3X-ADJ/NOPB
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4041CIM3X-ADJ/NOPB 693-LM4041CIM3X-ADJ/NOPB 019291-LM4041CIM3X-ADJ/NOPB LM4041CIM3X-ADJ/NOPBDKR-ND LM4041CIM3X-ADJ/NOPB LM4041CIM3X-ADJ/NOPB 26AJ7322 LM4041CIM3X-ADJ/NOPB
Product Name LM4041-N Precision Micropower Shunt Voltage Reference SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4041CIM3X-ADJ/NOPB Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Ref, Shunt, 1.225V To 10V, Sot23; Voltage Reference Type Texas Instruments PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
VREF Type Fixed; Programmable Programmable Programmable
Package Type Other; SC70,SOT-23,TO-92 Other; SOT-23 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.23 volts 1.23 volts 1.23 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Precision Voltage Reference IC - 693-LM236Z-2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; Bulk
View Details
4 suppliers
LM185-1.2-N Micropower Voltage Reference Diode - LM185H-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 1.2 volts
View Details
10 suppliers
Voltage Reference - LM136-2.5 MDS - Quarktwin Technology Ltd.
Specs
VREF Type Fixed
Package Type Other; Die
Life Cycle Stage Active
View Details
LM4040A10 10-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A10IDCKR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
8 suppliers