Adjustable Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-TO-92 -40 to 85
Adjustable, precision micropower shunt voltage reference with 0.5% accuracy 3-TO-92 -40 to 85 Product overview: LM4041CILPR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041CILPR can be used for catalog matching and distributor lookup.
Two Terminal Voltage Reference, 1 Output, 1.225V, Trim/Adjustable, BIPolar, PBCY3
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA TO-92-3
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA TO-92-3
IC VREF SHUNT ADJ 0.5% TO92-3
Voltage References Adj Prec Micropwr Shunt Vltg Ref
IC VREF SHUNT ADJ 0.5% TO92-3
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4041CILPR | 693-LM4041CILPR | LM4041CILPR | 296-22173-1-ND | LM4041CILPR | LM4041CILPR | LM4041CILPR |
| Product Name | LM4041C Adjustable Precision Micropower Shunt Voltage Reference, 0.5% accuracy | Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | Programmable | ||||
| Package Type | Other; SC70,SOT-23,TO-92 | Other; TO-92-3 | TO-92; Other; TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| VREF | 1.23 to 10 volts | 1.23 volts | |||||
| TC | 15 ppm/C | 100 ppm/C |