Texas Instruments LM4041D12 1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy LM4041D12IDBZRG4

Description
1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy 3-SOT-23 -40 to 85
Request a Quote
Description
1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy 3-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4041D12IDBZRG4 is a 1.2-V precision micropower shunt voltage reference in a 3-pin SOT-23 package, designed for stable voltage regulation in portable and precision applications. It operates with a minimum current of 45 μA (typical) and supports an output voltage tolerance of up to 1.0% maximum, corresponding to the D grade. The device is characterized for an ambient temperature range of -40°C to 85°C and requires no external capacitor for stability. It is compatible with all capacitive loads and features low output noise of 20 μV RMS (typical).

Datasheet Summary
Powered by GS/AI

The LM4041D12IDBZRG4 is a 1.2-V precision micropower shunt voltage reference in a 3-pin SOT-23 package, designed for stable voltage regulation in portable and precision applications. It operates with a minimum current of 45 μA (typical) and supports an output voltage tolerance of up to 1.0% maximum, corresponding to the D grade. The device is characterized for an ambient temperature range of -40°C to 85°C and requires no external capacitor for stability. It is compatible with all capacitive loads and features low output noise of 20 μV RMS (typical).

Suppliers

Company
Product
Description
Supplier Links
LM4041D12 1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy - LM4041D12IDBZRG4 - Texas Instruments
Dallas, TX, United States
LM4041D12 1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy
LM4041D12IDBZRG4
LM4041D12 1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy LM4041D12IDBZRG4
1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy 3-SOT-23 -40 to 85

1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy 3-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Reference - LM4041D12IDBZRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4041D12IDBZRG4-ND
Voltage Reference LM4041D12IDBZRG4-ND
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4041D12IDBZRG4 - 1054362-LM4041D12IDBZRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4041D12IDBZRG4
1054362-LM4041D12IDBZRG4
PMIC - PMIC - Voltage Reference - LM4041D12IDBZRG4 1054362-LM4041D12IDBZRG4
Manufacturer: Texas Instruments Win Source Part Number: 1054362-LM4041D12IDB ZRG4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.225V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1054362-LM4041D12IDBZRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.225V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4041D12IDBZRG4
SOT-23 Precision Voltage Reference IC 693-LM4041D12IDBZRG4
1.2-V precision micropower shunt voltage reference with 1% accuracy 3-SOT-23 -40 to 85 Product overview: LM4041D12IDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041D12IDBZRG4 can be used for catalog matching and distributor lookup.

1.2-V precision micropower shunt voltage reference with 1% accuracy 3-SOT-23 -40 to 85 Product overview: LM4041D12IDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041D12IDBZRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4041D12IDBZRG4
Voltage References LM4041D12IDBZRG4
Voltage References 1.2-V Precision Mcrpwr Shunt 1% acc

Voltage References 1.2-V Precision Mcrpwr Shunt 1% acc

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041D12IDBZRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041D12IDBZRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041D12IDBZRG4
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site
PMIC - Voltage Reference - LM4041D12IDBZRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041D12IDBZRG4
PMIC - Voltage Reference LM4041D12IDBZRG4
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4041D12IDBZRG4 LM4041D12IDBZRG4-ND 1054362-LM4041D12IDBZRG4 693-LM4041D12IDBZRG4 LM4041D12IDBZRG4 LM4041D12IDBZRG4 LM4041D12IDBZRG4
Product Name LM4041D12 1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy Voltage Reference PMIC - PMIC - Voltage Reference - LM4041D12IDBZRG4 SOT-23 Precision Voltage Reference IC Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SC70,SOT-23,TO-92 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.23 volts 1.23 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.49V Precision Voltage Reference IC - 693-LM336BZ-2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
Package Type Other; TO-92
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Precision Voltage Reference IC - 693-LM285BXZ - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Programmable
Package Type Other; Bulk
View Details
4 suppliers
LM285-1.2 Micropower Voltage Reference - LM285DRG4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
5 suppliers