Texas Instruments LM4050-N Precision Micropower Shunt Voltage Reference LM4050AIM3-5.0

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4050AIM3-5.0 is a precision micropower shunt voltage reference with a fixed output voltage of 5V, housed in a 3-pin SOT-23 package measuring 2.92mm × 1.30mm. It operates over an industrial temperature range of −40°C to 85°C, with a maximum output voltage tolerance of ±0.1% at 25°C for the A grade, a temperature coefficient of 50ppm/°C maximum, and a wide operating current range from 60μA to 15mA. The device requires no external stabilizing capacitor and maintains stability with any capacitive load. It is designed for space-constrained applications in battery-powered, instrumentation, and automotive systems.

Datasheet Summary
Powered by GS/AI

The LM4050AIM3-5.0 is a precision micropower shunt voltage reference with a fixed output voltage of 5V, housed in a 3-pin SOT-23 package measuring 2.92mm × 1.30mm. It operates over an industrial temperature range of −40°C to 85°C, with a maximum output voltage tolerance of ±0.1% at 25°C for the A grade, a temperature coefficient of 50ppm/°C maximum, and a wide operating current range from 60μA to 15mA. The device requires no external stabilizing capacitor and maintains stability with any capacitive load. It is designed for space-constrained applications in battery-powered, instrumentation, and automotive systems.

Suppliers

Company
Product
Description
Supplier Links
LM4050-N Precision Micropower Shunt Voltage Reference - LM4050AIM3-5.0 - Texas Instruments
Dallas, TX, United States
LM4050-N Precision Micropower Shunt Voltage Reference
LM4050AIM3-5.0
LM4050-N Precision Micropower Shunt Voltage Reference LM4050AIM3-5.0
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Reference - LM4050AIM3-5.0DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4050AIM3-5.0DKR-ND
Voltage Reference LM4050AIM3-5.0DKR-ND
Shunt Voltage Reference IC Fixed 5V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4050AIM3-5.0TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4050AIM3-5.0TR-ND
Voltage Reference LM4050AIM3-5.0TR-ND
Shunt Voltage Reference IC Fixed 5V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4050AIM3-5.0CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4050AIM3-5.0CT-ND
Voltage Reference LM4050AIM3-5.0CT-ND
Shunt Voltage Reference IC Fixed 5V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4050AIM3-5.0 - 071386-LM4050AIM3-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4050AIM3-5.0
071386-LM4050AIM3-5.0
PMIC - PMIC - Voltage Reference - LM4050AIM3-5.0 071386-LM4050AIM3-5.0
Manufacturer: Texas Instruments Win Source Part Number: 071386-LM4050AIM3-5. 0 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 93μVrms Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071386-LM4050AIM3-5.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 93μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - LM4050AIM3-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4050AIM3-5.0
Voltage Reference LM4050AIM3-5.0
Shunt Voltage Reference IC Fixed 5V V ±0.1% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.1% 15 mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Reference - LM4050AIM3-5.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4050AIM3-5.0
PMIC - Voltage Reference LM4050AIM3-5.0
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4050AIM3-5.0
Voltage References LM4050AIM3-5.0
Voltage References 50ppm/C Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Voltage References 50ppm/C Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4050AIM3-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4050AIM3-5.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4050AIM3-5.0
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4050AIM3-5.0 LM4050AIM3-5.0DKR-ND 071386-LM4050AIM3-5.0 LM4050AIM3-5.0 LM4050AIM3-5.0 LM4050AIM3-5.0 LM4050AIM3-5.0
Product Name LM4050-N Precision Micropower Shunt Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - LM4050AIM3-5.0 Voltage Reference PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed Fixed
Package Type Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 to 10 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM185-1.2QML Micropower Voltage Reference Diode - 5962-8759401XA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A20IDCKRE4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23
View Details
LM4040A41 4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A41IDBZR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
8 suppliers
LM336B-2.5 Precision Voltage Reference - LM336BD-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
8 suppliers