Texas Instruments High-Performance Analog 8.192V SOT-23 Precision Voltage Reference IC LM4050BIM3X-8.2

Description
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 8.192V, PDSO3, 3 X 1.30 MM, PLASTIC, TO-236-AB, SOT-23, 3 PIN Product overview: LM4050BIM3X-8.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.192V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 8.192V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050BIM3X-8.2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 8.192V, PDSO3, 3 X 1.30 MM, PLASTIC, TO-236-AB, SOT-23, 3 PIN Product overview: LM4050BIM3X-8.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.192V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 8.192V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050BIM3X-8.2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8.192V SOT-23 Precision Voltage Reference IC
693-LM4050BIM3X-8.2
8.192V SOT-23 Precision Voltage Reference IC 693-LM4050BIM3X-8.2
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 8.192V, PDSO3, 3 X 1.30 MM, PLASTIC, TO-236-AB, SOT-23, 3 PIN Product overview: LM4050BIM3X-8.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.192V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 8.192V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050BIM3X-8.2 can be used for catalog matching and distributor lookup.

1-OUTPUT TWO TERM VOLTAGE REFERENCE, 8.192V, PDSO3, 3 X 1.30 MM, PLASTIC, TO-236-AB, SOT-23, 3 PIN Product overview: LM4050BIM3X-8.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.192V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 8.192V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050BIM3X-8.2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM4050BIM3X-8.2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4050BIM3X-8.2-ND
Voltage Reference LM4050BIM3X-8.2-ND
Shunt Voltage Reference IC Fixed 8.192V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 8.192V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4050BIM3X-8.2 - 1054399-LM4050BIM3X-8.2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4050BIM3X-8.2
1054399-LM4050BIM3X-8.2
PMIC - PMIC - Voltage Reference - LM4050BIM3X-8.2 1054399-LM4050BIM3X-8.2
Manufacturer: Texas Instruments Win Source Part Number: 1054399-LM4050BIM3X- 8.2 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 150μVrms Current - Cathode: 95μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 8.192V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1054399-LM4050BIM3X-8.2
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 150μVrms
Current - Cathode: 95μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 8.192V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Reference - LM4050BIM3X-8.2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4050BIM3X-8.2
PMIC - Voltage Reference LM4050BIM3X-8.2
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4050BIM3X-8.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4050BIM3X-8.2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4050BIM3X-8.2
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-LM4050BIM3X-8.2 LM4050BIM3X-8.2-ND 1054399-LM4050BIM3X-8.2 LM4050BIM3X-8.2 LM4050BIM3X-8.2
Product Name 8.192V SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - LM4050BIM3X-8.2 PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed; Programmable Fixed
Package Type Other; TO-236-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A10 10-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A10IDBZRG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
5 suppliers
Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
PMIC - Voltage Reference - ADR293GR - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
PMIC - PMIC - Voltage Reference - X60003BIG3-41 - 1281049-X60003BIG3-41 - Win Source Electronics
Specs
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Life Cycle Stage Obsolete
TC 10 ppm/C
View Details
3 suppliers