The LM4050-N-Q1 is a precision micropower shunt voltage reference in a 3mm × 1.3mm SOT-23 surface-mount package, designed for space-constrained applications. It operates over an extended temperature range of −40°C to 125°C and is AEC-Q100 Grade 1 qualified for automotive use. The device provides fixed reference voltages including 10V, requires no external capacitor, and maintains stability with any capacitive load. It supports a reverse breakdown voltage tolerance of ±0.1% maximum at 25°C (A grade), with a maximum temperature coefficient of 50ppm/°C and an operating current range of 60μA to 15mA.
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125
Shunt Voltage Reference IC Fixed 10V V ±0.2% 15mA SOT-23-3
IC VREF SHUNT 0.2% SOT23-3
IC VREF SHUNT 0.2% SOT23-3
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4050QBIM3X10/NOPB | LM4050QBIM3X10/NOPB-ND | LM4050QBIM3X10/NOPB | LM4050QBIM3X10/NOPB |
| Product Name | LM4050-N-Q1 Precision Micropower Shunt Voltage Reference | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt |
| VREF Type | Fixed | Fixed | ||
| Package Type | Other; SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |
| VREF | 2.05 to 10 volts | 10 volts |