Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Reference - LM4050CIM3-8.2/NOPB LM4050CIM3-8.2/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1054408-LM4050CIM3-8 .2/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 150μVrms Current - Cathode: 95μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 8.192V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1054408-LM4050CIM3-8 .2/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 150μVrms Current - Cathode: 95μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 8.192V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM4050CIM3-8.2/NOPB - 1054408-LM4050CIM3-8.2/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4050CIM3-8.2/NOPB
1054408-LM4050CIM3-8.2/NOPB
PMIC - PMIC - Voltage Reference - LM4050CIM3-8.2/NOPB 1054408-LM4050CIM3-8.2/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1054408-LM4050CIM3-8 .2/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 150μVrms Current - Cathode: 95μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 8.192V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1054408-LM4050CIM3-8.2/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 150μVrms
Current - Cathode: 95μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 8.192V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8.192V SOT-23 Precision Voltage Reference IC
693-LM4050CIM3-8.2/NOPB
8.192V SOT-23 Precision Voltage Reference IC 693-LM4050CIM3-8.2/NOPB
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 8.192V, PDSO3, 3 X 1.30 MM, PLASTIC, TO-236-AB, SOT-23, 3 PIN Product overview: LM4050CIM3-8.2/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.192V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 8.192V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050CIM3-8.2/N OPB can be used for catalog matching and distributor lookup.

1-OUTPUT TWO TERM VOLTAGE REFERENCE, 8.192V, PDSO3, 3 X 1.30 MM, PLASTIC, TO-236-AB, SOT-23, 3 PIN Product overview: LM4050CIM3-8.2/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.192V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 8.192V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050CIM3-8.2/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM4050CIM3-8.2/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4050CIM3-8.2/NOPBTR-ND
Voltage Reference LM4050CIM3-8.2/NOPBTR-ND
Shunt Voltage Reference IC Fixed 8.192V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 8.192V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4050CIM3-8.2/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4050CIM3-8.2/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4050CIM3-8.2/NOPB
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site
PMIC - Voltage Reference - LM4050CIM3-8.2/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4050CIM3-8.2/NOPB
PMIC - Voltage Reference LM4050CIM3-8.2/NOPB
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site Datasheet
Voltage Reference - LM4050CIM3-8.2/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4050CIM3-8.2/NOPB
Voltage Reference LM4050CIM3-8.2/NOPB
Shunt Voltage Reference IC Fixed 8.192V V ±0.5% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 8.192V V ±0.5% 15 mA SOT-23-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1054408-LM4050CIM3-8.2/NOPB 693-LM4050CIM3-8.2/NOPB LM4050CIM3-8.2/NOPBTR-ND LM4050CIM3-8.2/NOPB LM4050CIM3-8.2/NOPB LM4050CIM3-8.2/NOPB
Product Name PMIC - PMIC - Voltage Reference - LM4050CIM3-8.2/NOPB 8.192V SOT-23 Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage Reference
Package Type SOT23; Other; SOT-23-3 Other; TO-236-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed; Obsolete
TC 50 ppm/C 50 ppm/C 50 ppm/C
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM336-2.5-N Voltage Reference Diode - LM336BZ-2.5/LFT3 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
5 suppliers
PMIC - Voltage Reference - AD589JR - Lingto Electronic Limited
Specs
Type Shunt / Zener
Package Type SOIC
View Details
Precision Low Power FGA Voltage References - ISL60002BAH333Z-T7A - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 3.3 volts
TC 20 ppm/C
View Details
8 suppliers