Adjustable Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-TO-92 -40 to 85
Adjustable, precision micropower shunt voltage reference with 0.5% accuracy 3-TO-92 -40 to 85 Product overview: LM4041CILP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041CILP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1320477-LM4041CILP
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Packaging: Bulk
Standard Package: 1,000
Mounting: Through Hole
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Current - Output: 12 mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 10 V
Voltage - Output (Min/Fixed): 1.233V
Noise - 10Hz to 10kHz: 20µVrms
Current - Cathode: 80 µA
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: TO-226-3, TO-92-3 (TO-226AA)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-LM4041CILP,TEXT
Base Product Number: LM4041
RoHS Status: ROHS3 Compliant
Two Terminal Voltage Reference, 1 Output, 1.225V, Trim/Adjustable, BIPolar, PBCY3
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA TO-92-3
IC VREF SHUNT ADJ 0.5% TO92-3
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4041CILP | 693-LM4041CILP | 1320477-LM4041CILP | LM4041CILP | LM4041CILP-ND | LM4041CILP |
| Product Name | LM4041C Adjustable Precision Micropower Shunt Voltage Reference, 0.5% accuracy | Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | Programmable | |||
| Package Type | Other; SC70,SOT-23,TO-92 | Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-226-3, TO-92-3 (TO-226AA) |
| VREF | 1.23 to 10 volts | 1.23 volts | ||||
| TC | 15 ppm/C | 100 ppm/C | 100 ppm/C |