Texas Instruments LM4041-N Precision Micropower Shunt Voltage Reference LM4041AIM3-1.2/NOPB

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4041AIM3-1.2/NOPB is a precision micropower shunt voltage reference from Quarktwin Technology Ltd., designed for applications requiring a stable reference voltage. It provides a fixed output voltage of 1.225V with a maximum tolerance of ±0.1% at 25°C, making it suitable for high-accuracy applications. The device operates with a minimum current of 60 µA and can handle a maximum current of 12 mA, allowing flexibility in various circuit designs. This voltage reference is available in compact SOT-23 and SC70 packages, which are advantageous for space-constrained applications. Notably, it does not require an external stabilizing capacitor, simplifying the design process. The LM4041AIM3-1.2/NOPB also features low output noise of 20 µV_rms across a frequency range of 10 Hz to 10 kHz and operates effectively over an industrial temperature range of -40°C to +85°C, with an extended range up to +125°C. The device is ideal for use in portable battery-powered equipment, data acquisition systems, instrumentation, process control, energy management, automotive applications, and precision audio components. Its low temperature coefficient of 100 ppm/°C ensures stable performance across varying temperatures.

Datasheet Summary
Powered by GS/AI

The LM4041AIM3-1.2/NOPB is a precision micropower shunt voltage reference from Quarktwin Technology Ltd., designed for applications requiring a stable reference voltage. It provides a fixed output voltage of 1.225V with a maximum tolerance of ±0.1% at 25°C, making it suitable for high-accuracy applications. The device operates with a minimum current of 60 µA and can handle a maximum current of 12 mA, allowing flexibility in various circuit designs. This voltage reference is available in compact SOT-23 and SC70 packages, which are advantageous for space-constrained applications. Notably, it does not require an external stabilizing capacitor, simplifying the design process. The LM4041AIM3-1.2/NOPB also features low output noise of 20 µV_rms across a frequency range of 10 Hz to 10 kHz and operates effectively over an industrial temperature range of -40°C to +85°C, with an extended range up to +125°C. The device is ideal for use in portable battery-powered equipment, data acquisition systems, instrumentation, process control, energy management, automotive applications, and precision audio components. Its low temperature coefficient of 100 ppm/°C ensures stable performance across varying temperatures.

Suppliers

Company
Product
Description
Supplier Links
LM4041-N Precision Micropower Shunt Voltage Reference - LM4041AIM3-1.2/NOPB - Texas Instruments
Dallas, TX, United States
LM4041-N Precision Micropower Shunt Voltage Reference
LM4041AIM3-1.2/NOPB
LM4041-N Precision Micropower Shunt Voltage Reference LM4041AIM3-1.2/NOPB
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Reference - LM4041AIM3-1.2/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4041AIM3-1.2/NOPBTR-ND
Voltage Reference LM4041AIM3-1.2/NOPBTR-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4041AIM3-1.2/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4041AIM3-1.2/NOPBCT-ND
Voltage Reference LM4041AIM3-1.2/NOPBCT-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4041AIM3-1.2/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4041AIM3-1.2/NOPBDKR-ND
Voltage Reference LM4041AIM3-1.2/NOPBDKR-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
1.225V 12mA SOT-23 Precision Voltage Reference IC
693-LM4041AIM3-1.2/NOPB
1.225V 12mA SOT-23 Precision Voltage Reference IC 693-LM4041AIM3-1.2/NOPB
1.225V Shunt Voltage Reference, 0.1% Tol, SOT-23, 12mA Product overview: LM4041AIM3-1.2/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.225V, 12mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.225V, 12mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041AIM3-1.2/N OPB can be used for catalog matching and distributor lookup.

1.225V Shunt Voltage Reference, 0.1% Tol, SOT-23, 12mA Product overview: LM4041AIM3-1.2/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.225V, 12mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.225V, 12mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041AIM3-1.2/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4041AIM3-1.2/NOPB - 082781-LM4041AIM3-1.2/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4041AIM3-1.2/NOPB
082781-LM4041AIM3-1.2/NOPB
PMIC - PMIC - Voltage Reference - LM4041AIM3-1.2/NOPB 082781-LM4041AIM3-1.2/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 082781-LM4041AIM3-1. 2/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 65μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.225V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Automotive

Manufacturer: Texas Instruments
Win Source Part Number: 082781-LM4041AIM3-1.2/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 65μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.225V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive

Buy Now Datasheet
PMIC - Voltage Reference - LM4041AIM3-1.2/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041AIM3-1.2/NOPB
PMIC - Voltage Reference LM4041AIM3-1.2/NOPB
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site Datasheet
Power Supply Chip >> Voltage References - LM4041AIM3-1.2/NOPB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
LM4041AIM3-1.2/NOPB
Power Supply Chip >> Voltage References LM4041AIM3-1.2/NOPB
1.225V ±0.1% 12mA Fixed SOT-23-3 Voltage References ROHS

1.225V ±0.1% 12mA Fixed SOT-23-3 Voltage References ROHS

Supplier's Site Datasheet
Voltage Ref, Shunt, 1.225V, Sot-23-3; Voltage Reference Type Texas Instruments - 28AH3434 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.225V, Sot-23-3; Voltage Reference Type Texas Instruments
28AH3434
Voltage Ref, Shunt, 1.225V, Sot-23-3; Voltage Reference Type Texas Instruments 28AH3434
VOLTAGE REF, SHUNT, 1.225V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4041 Series; Reference Voltage:1.225V; Initial Accuracy:0.1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. ofRoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.225V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4041 Series; Reference Voltage:1.225V; Initial Accuracy:0.1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. ofRoHS Compliant: Yes

Supplier's Site
Voltage Ref, Shunt, 1.225V, Sot-23-3; Voltage Reference Type Texas Instruments - 33AH4219 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.225V, Sot-23-3; Voltage Reference Type Texas Instruments
33AH4219
Voltage Ref, Shunt, 1.225V, Sot-23-3; Voltage Reference Type Texas Instruments 33AH4219
VOLTAGE REF, SHUNT, 1.225V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4041 Series; Reference Voltage:1.225V; Initial Accuracy:0.1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. ofRoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.225V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4041 Series; Reference Voltage:1.225V; Initial Accuracy:0.1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. ofRoHS Compliant: Yes

Supplier's Site
Voltage Reference - LM4041AIM3-1.2/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4041AIM3-1.2/NOPB
Voltage Reference LM4041AIM3-1.2/NOPB
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12 mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12 mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4041AIM3-1.2/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4041AIM3-1.2/NOPB
Voltage Reference LM4041AIM3-1.2/NOPB
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12 mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12 mA SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4041AIM3-1.2/NOPB
Voltage References LM4041AIM3-1.2/NOPB
Voltage References PREC MICROPWR SHUNT VLTG REF

Voltage References PREC MICROPWR SHUNT VLTG REF

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4041AIM3-1.2/NOPB LM4041AIM3-1.2/NOPBTR-ND 693-LM4041AIM3-1.2/NOPB 082781-LM4041AIM3-1.2/NOPB LM4041AIM3-1.2/NOPB LM4041AIM3-1.2/NOPB 28AH3434 LM4041AIM3-1.2/NOPB LM4041AIM3-1.2/NOPB
Product Name LM4041-N Precision Micropower Shunt Voltage Reference Voltage Reference 1.225V 12mA SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4041AIM3-1.2/NOPB PMIC - Voltage Reference Power Supply Chip >> Voltage References Voltage Ref, Shunt, 1.225V, Sot-23-3; Voltage Reference Type Texas Instruments Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Fixed Shunt / Zener Shunt / Zener
VREF Type Fixed; Programmable Fixed Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 SOT23; Other; SOT-23-3 SOT23 Other; SOT-23 SOT23; Other; TO-236-3, SC-59, SOT-23-3
VREF 1.23 volts 1.23 volts 1.23 volts 1.23 volts
TC 15 ppm/C 100 ppm/C 100 ppm/C 100 ppm/C 100 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385B-2.5 Micropower Voltage Reference - LM385BD-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385Z-2.5/LFT1 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
7 suppliers
LM185-ADJ Adjustable Micropower Voltage Reference - LM185BH - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 1.24 to 5.3 volts
View Details
6 suppliers