Microchip Technology, Inc. PMIC - PMIC - Voltage Reference - LM4041DYM3-ADJ-TR LM4041DYM3-ADJ-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 097245-LM4041DYM3-AD J-TR Packaging: Cut Reel Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 70μA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.233V Maximum Output Voltage: 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 097245-LM4041DYM3-AD J-TR Packaging: Cut Reel Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 70μA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.233V Maximum Output Voltage: 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM4041DYM3-ADJ-TR - 097245-LM4041DYM3-ADJ-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4041DYM3-ADJ-TR
097245-LM4041DYM3-ADJ-TR
PMIC - PMIC - Voltage Reference - LM4041DYM3-ADJ-TR 097245-LM4041DYM3-ADJ-TR
Manufacturer: Microchip Technology Win Source Part Number: 097245-LM4041DYM3-AD J-TR Packaging: Cut Reel Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 70μA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.233V Maximum Output Voltage: 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio

Manufacturer: Microchip Technology
Win Source Part Number: 097245-LM4041DYM3-ADJ-TR
Packaging: Cut Reel
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 70μA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.233V
Maximum Output Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio

Buy Now Datasheet
Voltage Reference - 576-2573-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
576-2573-2-ND
Voltage Reference 576-2573-2-ND
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 576-2573-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
576-2573-1-ND
Voltage Reference 576-2573-1-ND
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 576-2573-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
576-2573-6-ND
Voltage Reference 576-2573-6-ND
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-LM4041DYM3-ADJ-TR
SOT23 Precision Voltage Reference IC 693-LM4041DYM3-ADJ-TR
IC VREF SHUNT ADJ 1% SOT23-3 Product overview: LM4041DYM3-ADJ-TR from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041DYM3-ADJ-T R can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 1% SOT23-3 Product overview: LM4041DYM3-ADJ-TR from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041DYM3-ADJ-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4041DYM3-ADJ-TR
Voltage References LM4041DYM3-ADJ-TR
Voltage References Shunt Voltage Reference, Adjustable 1.24V to 10V, 1.0% Accuracy 150ppm/deg

Voltage References Shunt Voltage Reference, Adjustable 1.24V to 10V, 1.0% Accuracy 150ppm/deg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041DYM3-ADJ-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041DYM3-ADJ-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041DYM3-ADJ-TR
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site
Volt Ref, Shunt, 1.24-10V, -40 To 85Degc; Voltage Reference Type Microchip - 41AH8426 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, 1.24-10V, -40 To 85Degc; Voltage Reference Type Microchip
41AH8426
Volt Ref, Shunt, 1.24-10V, -40 To 85Degc; Voltage Reference Type Microchip 41AH8426
VOLT REF, SHUNT, 1.24-10V, -40 TO 85DEGC; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:1.24V to 10V; Initial Accuracy:1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

VOLT REF, SHUNT, 1.24-10V, -40 TO 85DEGC; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:1.24V to 10V; Initial Accuracy:1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Volt Ref, Shunt, 1.24-10V, -40 To 85Degc; Voltage Reference Type Microchip - 72AC6081 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, 1.24-10V, -40 To 85Degc; Voltage Reference Type Microchip
72AC6081
Volt Ref, Shunt, 1.24-10V, -40 To 85Degc; Voltage Reference Type Microchip 72AC6081
VOLT REF, SHUNT, 1.24-10V, -40 TO 85DEGC; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:1.24V to 10V; Initial Accuracy:1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. RoHS Compliant: Yes

VOLT REF, SHUNT, 1.24-10V, -40 TO 85DEGC; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:1.24V to 10V; Initial Accuracy:1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - LM4041DYM3-ADJ-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041DYM3-ADJ-TR
PMIC - Voltage Reference LM4041DYM3-ADJ-TR
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 097245-LM4041DYM3-ADJ-TR 576-2573-2-ND 693-LM4041DYM3-ADJ-TR LM4041DYM3-ADJ-TR LM4041DYM3-ADJ-TR 41AH8426 LM4041DYM3-ADJ-TR
Product Name PMIC - PMIC - Voltage Reference - LM4041DYM3-ADJ-TR Voltage Reference SOT23 Precision Voltage Reference IC Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Volt Ref, Shunt, 1.24-10V, -40 To 85Degc; Voltage Reference Type Microchip PMIC - Voltage Reference
Package Type SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; Tape & Reel (TR) Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
TC 150 ppm/C 150 ppm/C 150 ppm/C
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM136-5.0 5.0V Reference Diode - LM236AH-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
5 suppliers
PMIC - Voltage Reference - ADR431ARMZ - Lingto Electronic Limited
Specs
IQ 0.8000 mA
View Details
Precision Voltage Reference IC - 693-HA17431HUPTL - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
View Details
2 suppliers