Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125
Fixed & adjustable, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 125 Product overview: LM4041EEM3-1.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041EEM3-1.2 can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 1.225V V ±2% 12mA SOT-23-3
Manufacturer: Texas Instruments
Win Source Part Number: 1199601-LM4041EEM3-1
Packaging: Reel
Mounting Style: SMD
Tolerance: ±2%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 73μA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: LM4041
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.225V
Shunt Voltage Reference IC Fixed 1.225V V ±2% 12 mA SOT-23-3
Voltage References Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125
IC VREF SHUNT 2% SOT23-3
IC VREF SHUNT 2% SOT23-3
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4041EEM3-1.2 | 693-LM4041EEM3-1.2 | LM4041EEM3-1.2TR-ND | 1199601-LM4041EEM3-1.2 | LM4041EEM3-1.2 | LM4041EEM3-1.2 | LM4041EEM3-1.2 | LM4041EEM3-1.2 |
| Product Name | LM4041-N Precision Micropower Shunt Voltage Reference | SOT-23 Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - LM4041EEM3-1.2 | Voltage Reference | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |||
| VREF Type | Fixed; Programmable | Fixed; Programmable | Fixed | Fixed | ||||
| Package Type | Other; SC70,SOT-23,TO-92 | Other; SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 1.23 volts | 1.23 volts | 1.23 volts |