1.2-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 3-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1054344-LM4041B12IDB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.225V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12mA SOT-23-3
Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12mA SOT-23-3
Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12mA SOT-23-3
1.2-V precision micropower shunt voltage reference with 0.2% accuracy 3-SOT-23 -40 to 85 Product overview: LM4041B12IDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041B12IDBZT can be used for catalog matching and distributor lookup.
IC VREF SHUNT 0.2% SOT23-3
IC VREF SHUNT 0.2% SOT23-3
Voltage References 1.2-V Precision Mcrpwr Shunt .2% acc
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4041B12IDBZT | 1054344-LM4041B12IDBZT | 296-LM4041B12IDBZTCT-ND | 693-LM4041B12IDBZT | LM4041B12IDBZT | LM4041B12IDBZT | LM4041B12IDBZT |
| Product Name | LM4041B12 1.2-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy | PMIC - PMIC - Voltage Reference - LM4041B12IDBZT | Voltage Reference | SOT-23 Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Fixed | Fixed; Programmable | Fixed | ||||
| Package Type | Other; SC70,SOT-23,TO-92 | SOT23; Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 1.23 volts | 1.23 volts |