The LM4041-N is a precision micropower shunt voltage reference available in a 3-pin SOT-23 package measuring 1.30mm × 2.92mm, with a fixed output voltage of 1.225V. It operates over a current range of 60μA to 12mA, maintains a maximum output voltage tolerance of ±0.1% at 25°C, and has a maximum temperature coefficient of 100ppm/°C. The device requires no external stabilizing capacitor and is stable with any capacitive load. It is qualified to AEC-Q100 Grade 3 for operation from -40°C to +85°C.
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 082780-LM4041AIM3-1.
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 65μA
Family Name: LM4041
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.225V
Alternative Parts (Cross-Reference): LM4041AIM3-1.2 TR; LM4041AIM3-1.2+; LM4051BEM3-1.2+; LM4041BEM3-1.2+T; LM4041AIM-1.2; LM4041AIM-1.2/NOPB;
Introduction Date: February 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-23-3
Fixed & adjustable, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: LM4041AIM3-1.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041AIM3-1.2 can be used for catalog matching and distributor lookup.
IC VREF SHUNT 0.1% SOT23-3
IC VREF SHUNT 0.1% SOT23-3
Voltage References Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12 mA SOT-23-3
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12 mA SOT-23-3
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4041AIM3-1.2 | 082780-LM4041AIM3-1.2 | LM4041AIM3-1.2TR-ND | 693-LM4041AIM3-1.2 | LM4041AIM3-1.2 | LM4041AIM3-1.2 | LM4041AIM3-1.2 | LM4041AIM3-1.2 | LM4041AIM3-1.2 |
| Product Name | LM4041-N Precision Micropower Shunt Voltage Reference | PMIC - PMIC - Voltage Reference - LM4041AIM3-1.2 | Voltage Reference | SOT-23 Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References | Voltage Reference | Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener; Shunt | Shunt / Zener | ||||
| VREF Type | Fixed; Programmable | Fixed; Programmable | Fixed | Fixed | Fixed | ||||
| Package Type | Other; SC70,SOT-23,TO-92 | SOT23; Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 1.23 volts | 1.23 volts | 1.23 volts | 1.23 volts |