Texas Instruments LM4041-N Precision Micropower Shunt Voltage Reference LM4041EIM3-1.2

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4041-N Precision Micropower Shunt Voltage Reference - LM4041EIM3-1.2 - Texas Instruments
Dallas, TX, United States
LM4041-N Precision Micropower Shunt Voltage Reference
LM4041EIM3-1.2
LM4041-N Precision Micropower Shunt Voltage Reference LM4041EIM3-1.2
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Reference - 296-LM4041EIM3-1.2CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM4041EIM3-1.2CT-ND
Voltage Reference 296-LM4041EIM3-1.2CT-ND
Shunt Voltage Reference IC Fixed 1.225V V ±2% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±2% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-LM4041EIM3-1.2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM4041EIM3-1.2TR-ND
Voltage Reference 296-LM4041EIM3-1.2TR-ND
Shunt Voltage Reference IC Fixed 1.225V V ±2% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±2% 12mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4041EIM3-1.2 - 092780-LM4041EIM3-1.2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4041EIM3-1.2
092780-LM4041EIM3-1.2
PMIC - PMIC - Voltage Reference - LM4041EIM3-1.2 092780-LM4041EIM3-1.2
Manufacturer: Texas Instruments Win Source Part Number: 092780-LM4041EIM3-1. 2 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 65μA Family Name: LM4041 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.225V Alternative Parts (Cross-Reference): LM4041DIM3-1.2-T; LM4041DEM3-1.2-T; LM4041DIM3-1.2+T; LM4041DEM3-1.2+T; Introduction Date: February 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 092780-LM4041EIM3-1.2
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 65μA
Family Name: LM4041
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.225V
Alternative Parts (Cross-Reference): LM4041DIM3-1.2-T; LM4041DEM3-1.2-T; LM4041DIM3-1.2+T; LM4041DEM3-1.2+T;
Introduction Date: February 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - LM4041EIM3-1.2 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.225V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 1.225V, BIPolar, PDSO3

Supplier's Site Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4041EIM3-1.2
SOT-23 Precision Voltage Reference IC 693-LM4041EIM3-1.2
Fixed & adjustable, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: LM4041EIM3-1.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041EIM3-1.2 can be used for catalog matching and distributor lookup.

Fixed & adjustable, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: LM4041EIM3-1.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041EIM3-1.2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4041EIM3-1.2
Voltage References LM4041EIM3-1.2
Voltage References Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Voltage References Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041EIM3-1.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041EIM3-1.2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041EIM3-1.2
IC VREF SHUNT 2% SOT23-3

IC VREF SHUNT 2% SOT23-3

Supplier's Site
PMIC - Voltage Reference - LM4041EIM3-1.2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041EIM3-1.2
PMIC - Voltage Reference LM4041EIM3-1.2
IC VREF SHUNT 2% SOT23-3

IC VREF SHUNT 2% SOT23-3

Supplier's Site Datasheet
Voltage Reference - LM4041EIM3-1.2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4041EIM3-1.2
Voltage Reference LM4041EIM3-1.2
Shunt Voltage Reference IC Fixed 1.225V V ±2% 12 mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±2% 12 mA SOT-23-3

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4041EIM3-1.2 296-LM4041EIM3-1.2CT-ND 092780-LM4041EIM3-1.2 LM4041EIM3-1.2 693-LM4041EIM3-1.2 LM4041EIM3-1.2 LM4041EIM3-1.2 LM4041EIM3-1.2 LM4041EIM3-1.2
Product Name LM4041-N Precision Micropower Shunt Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - LM4041EIM3-1.2 SOT-23 Precision Voltage Reference IC Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed; Programmable Fixed; Programmable Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
VREF 1.23 volts 1.23 volts 1.23 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM336-2.5-N Voltage Reference Diode - LM336Z-2.5/LFT7 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A20IDBZT - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23
View Details
9 suppliers
 - LM385BXZ-1.2 - Rochester Electronics
Specs
Package Type Other; SIP3
Life Cycle Stage Obsolete
View Details
4 suppliers