Texas Instruments High-Performance Analog Voltage Reference LM4050CIM3X-10

Description
Shunt Voltage Reference IC Fixed 10V V ±0.5% 15mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 10V V ±0.5% 15mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM4050CIM3X-10-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4050CIM3X-10-ND
Voltage Reference LM4050CIM3X-10-ND
Shunt Voltage Reference IC Fixed 10V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 10V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4050CIM3X-10 - 1199646-LM4050CIM3X-10 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4050CIM3X-10
1199646-LM4050CIM3X-10
PMIC - PMIC - Voltage Reference - LM4050CIM3X-10 1199646-LM4050CIM3X-10
Manufacturer: Texas Instruments Win Source Part Number: 1199646-LM4050CIM3X- 10 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Part Status: Obsolete(EOL) Output Current: 15mA Noise - 10Hz to 10kHz: 150μVrms Current - Cathode: 103μA Family Name: LM4050 Output Voltage: 10V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-3 Alternative Parts (Cross-Reference): LM4050QCIM3X10; LM4050QCIM3-10; ZRT100GC2; Introduction Date: May 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1199646-LM4050CIM3X-10
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Part Status: Obsolete(EOL)
Output Current: 15mA
Noise - 10Hz to 10kHz: 150μVrms
Current - Cathode: 103μA
Family Name: LM4050
Output Voltage: 10V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-3
Alternative Parts (Cross-Reference): LM4050QCIM3X10; LM4050QCIM3-10; ZRT100GC2;
Introduction Date: May 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
10V SOT-23 Precision Voltage Reference IC
693-LM4050CIM3X-10
10V SOT-23 Precision Voltage Reference IC 693-LM4050CIM3X-10
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 10V, PDSO3, 3 X 1.30 MM, PLASTIC, TO-236-AB, SOT-23, 3 PIN Product overview: LM4050CIM3X-10 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050CIM3X-10 can be used for catalog matching and distributor lookup.

1-OUTPUT TWO TERM VOLTAGE REFERENCE, 10V, PDSO3, 3 X 1.30 MM, PLASTIC, TO-236-AB, SOT-23, 3 PIN Product overview: LM4050CIM3X-10 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050CIM3X-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4050CIM3X-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4050CIM3X-10
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4050CIM3X-10
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site
PMIC - Voltage Reference - LM4050CIM3X-10 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4050CIM3X-10
PMIC - Voltage Reference LM4050CIM3X-10
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4050CIM3X-10-ND 1199646-LM4050CIM3X-10 693-LM4050CIM3X-10 LM4050CIM3X-10 LM4050CIM3X-10
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - LM4050CIM3X-10 10V SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3 Other; TO-236-3, SC-59, SOT-23-3
TC 50 ppm/C 50 ppm/C
Accuracy 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
LM285-1.2-N Micropower Voltage Reference Diode - LM285BXMX-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
7 suppliers
PMIC - Voltage Reference - AD780AN - Lingto Electronic Limited
Specs
Package Type DIP
IQ 1 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details