Texas Instruments LM4041D12 1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy LM4041D12IDBZTG4

Description
1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy 3-SOT-23 -40 to 85
Request a Quote
Description
1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy 3-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4041 series is a precision micropower shunt voltage reference with fixed 1.225V output or adjustable output from 1.225V to 10V, designed for applications requiring low noise and stable operation over wide temperature ranges. It is available in SOT-23, SC-70, and TO-92 packages, with the SOT-23 package measuring approximately 2.9mm x 2.8mm. The D grade offers a maximum 1.0% output tolerance and 150ppm/°C temperature coefficient. The device operates with a typical current range of 45μA to 12mA, requires no external capacitor, and is stable with all capacitive loads. The LM4041D12IDBZTG4 variant is characterized for operation from -40°C to 85°C and is housed in a 3-pin SOT-23 package.

Datasheet Summary
Powered by GS/AI

The LM4041 series is a precision micropower shunt voltage reference with fixed 1.225V output or adjustable output from 1.225V to 10V, designed for applications requiring low noise and stable operation over wide temperature ranges. It is available in SOT-23, SC-70, and TO-92 packages, with the SOT-23 package measuring approximately 2.9mm x 2.8mm. The D grade offers a maximum 1.0% output tolerance and 150ppm/°C temperature coefficient. The device operates with a typical current range of 45μA to 12mA, requires no external capacitor, and is stable with all capacitive loads. The LM4041D12IDBZTG4 variant is characterized for operation from -40°C to 85°C and is housed in a 3-pin SOT-23 package.

Suppliers

Company
Product
Description
Supplier Links
LM4041D12 1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy - LM4041D12IDBZTG4 - Texas Instruments
Dallas, TX, United States
LM4041D12 1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy
LM4041D12IDBZTG4
LM4041D12 1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy LM4041D12IDBZTG4
1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy 3-SOT-23 -40 to 85

1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy 3-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Reference - LM4041D12IDBZTG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4041D12IDBZTG4-ND
Voltage Reference LM4041D12IDBZTG4-ND
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4041D12IDBZTG4
SOT-23 Precision Voltage Reference IC 693-LM4041D12IDBZTG4
1.2-V precision micropower shunt voltage reference with 1% accuracy 3-SOT-23 -40 to 85 Product overview: LM4041D12IDBZTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041D12IDBZTG4 can be used for catalog matching and distributor lookup.

1.2-V precision micropower shunt voltage reference with 1% accuracy 3-SOT-23 -40 to 85 Product overview: LM4041D12IDBZTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041D12IDBZTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4041D12IDBZTG4 - 1054363-LM4041D12IDBZTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4041D12IDBZTG4
1054363-LM4041D12IDBZTG4
PMIC - PMIC - Voltage Reference - LM4041D12IDBZTG4 1054363-LM4041D12IDBZTG4
Manufacturer: Texas Instruments Win Source Part Number: 1054363-LM4041D12IDB ZTG4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.225V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1054363-LM4041D12IDBZTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.225V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4041D12IDBZTG4
Voltage References LM4041D12IDBZTG4
Voltage References 1.2-V Precision Mcrpwr Shunt 1% acc

Voltage References 1.2-V Precision Mcrpwr Shunt 1% acc

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041D12IDBZTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041D12IDBZTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041D12IDBZTG4
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site
PMIC - Voltage Reference - LM4041D12IDBZTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041D12IDBZTG4
PMIC - Voltage Reference LM4041D12IDBZTG4
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4041D12IDBZTG4 LM4041D12IDBZTG4-ND 693-LM4041D12IDBZTG4 1054363-LM4041D12IDBZTG4 LM4041D12IDBZTG4 LM4041D12IDBZTG4 LM4041D12IDBZTG4
Product Name LM4041D12 1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy Voltage Reference SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4041D12IDBZTG4 Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SC70,SOT-23,TO-92 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.23 volts 1.23 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM185QML Adjustable Micropower Voltage Reference - 5962-9091402QYA - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; CFP
VREF 1.24 to 5.3 volts
View Details
LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30IDCKRE4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
6 suppliers
 - LM385BXZ-1.2 - Rochester Electronics
Specs
Package Type Other; SIP3
Life Cycle Stage Obsolete
View Details
4 suppliers
1.235V Precision Voltage Reference IC - 693-LM285MX-1.2 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
Package Type Other; SOIC N
Operating Temperature -40 C (-40 F)
View Details
4 suppliers