Texas Instruments LM4040-N Precision Micropower Shunt Voltage Reference LM4040DIM7-2.5/NOPB

Description
Precision Micropower Shunt Voltage Reference 5-SC70
Request a Quote
Description
Precision Micropower Shunt Voltage Reference 5-SC70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4040DIM7-2.5/NOPB is a precision micropower shunt voltage reference with a fixed 2.5V output, housed in a 5-pin SC70 package measuring 2.00mm × 1.25mm. It operates over a current range of 60μA to 15mA and maintains a maximum output voltage tolerance of ±0.1% at 25°C for A-grade devices. The device requires no external stabilizing capacitor and is stable with any capacitive load. It is rated for an industrial temperature range of −40°C to +85°C and has a maximum temperature coefficient of 100ppm/°C. Low output noise of 35μVrms (typical) is specified for the 2.5V version between 10Hz and 10kHz.

Datasheet Summary
Powered by GS/AI

The LM4040DIM7-2.5/NOPB is a precision micropower shunt voltage reference with a fixed 2.5V output, housed in a 5-pin SC70 package measuring 2.00mm × 1.25mm. It operates over a current range of 60μA to 15mA and maintains a maximum output voltage tolerance of ±0.1% at 25°C for A-grade devices. The device requires no external stabilizing capacitor and is stable with any capacitive load. It is rated for an industrial temperature range of −40°C to +85°C and has a maximum temperature coefficient of 100ppm/°C. Low output noise of 35μVrms (typical) is specified for the 2.5V version between 10Hz and 10kHz.

Suppliers

Company
Product
Description
Supplier Links
LM4040-N Precision Micropower Shunt Voltage Reference - LM4040DIM7-2.5/NOPB - Texas Instruments
Dallas, TX, United States
LM4040-N Precision Micropower Shunt Voltage Reference
LM4040DIM7-2.5/NOPB
LM4040-N Precision Micropower Shunt Voltage Reference LM4040DIM7-2.5/NOPB
Precision Micropower Shunt Voltage Reference 5-SC70

Precision Micropower Shunt Voltage Reference 5-SC70

Buy Now Datasheet
Voltage Reference - LM4040DIM7-2.5/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040DIM7-2.5/NOPBTR-ND
Voltage Reference LM4040DIM7-2.5/NOPBTR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SC-70-5

Buy Now Datasheet
Voltage Reference - LM4040DIM7-2.5/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040DIM7-2.5/NOPBDKR-ND
Voltage Reference LM4040DIM7-2.5/NOPBDKR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SC-70-5

Buy Now Datasheet
Voltage Reference - LM4040DIM7-2.5/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040DIM7-2.5/NOPBCT-ND
Voltage Reference LM4040DIM7-2.5/NOPBCT-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SC-70-5

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040DIM7-2.5/NOPB - 1054324-LM4040DIM7-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040DIM7-2.5/NOPB
1054324-LM4040DIM7-2.5/NOPB
PMIC - PMIC - Voltage Reference - LM4040DIM7-2.5/NOPB 1054324-LM4040DIM7-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1054324-LM4040DIM7-2 .5/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 70μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1054324-LM4040DIM7-2.5/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 70μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2.5V 15mA Precision Voltage Reference IC
693-LM4040DIM7-2.5/NOPB
2.5V 15mA Precision Voltage Reference IC 693-LM4040DIM7-2.5/NOPB
2.5V Shunt Voltage Reference, 15mA, SC-70, 100ppm/°C Product overview: LM4040DIM7-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 15mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 15mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DIM7-2.5/N OPB can be used for catalog matching and distributor lookup.

2.5V Shunt Voltage Reference, 15mA, SC-70, 100ppm/°C Product overview: LM4040DIM7-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 15mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 15mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DIM7-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040DIM7-2.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040DIM7-2.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040DIM7-2.5/NOPB
IC VREF SHUNT 1% SC70-5

IC VREF SHUNT 1% SC70-5

Supplier's Site
Voltage Reference - LM4040DIM7-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4040DIM7-2.5/NOPB
Voltage Reference LM4040DIM7-2.5/NOPB
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15 mA SC-70-5

Shunt Voltage Reference IC Fixed 2.5V V ±1% 15 mA SC-70-5

Buy Now
PMIC - Voltage Reference - LM4040DIM7-2.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040DIM7-2.5/NOPB
PMIC - Voltage Reference LM4040DIM7-2.5/NOPB
IC VREF SHUNT 1% SC70-5

IC VREF SHUNT 1% SC70-5

Supplier's Site Datasheet
IC VREF SHUNT 1% SC70-5 - 815-LM4040DIM7-2.5/NOPB - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 1% SC70-5
815-LM4040DIM7-2.5/NOPB
IC VREF SHUNT 1% SC70-5 815-LM4040DIM7-2.5/NOPB
IC VREF SHUNT 1% SC70-5

IC VREF SHUNT 1% SC70-5

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4040DIM7-2.5/NOPB
Voltage References LM4040DIM7-2.5/NOPB
Voltage References 100-ppm/-C precision micropower shunt voltage reference 5-SC70

Voltage References 100-ppm/-C precision micropower shunt voltage reference 5-SC70

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040DIM7-2.5/NOPB LM4040DIM7-2.5/NOPBTR-ND 1054324-LM4040DIM7-2.5/NOPB 693-LM4040DIM7-2.5/NOPB LM4040DIM7-2.5/NOPB LM4040DIM7-2.5/NOPB LM4040DIM7-2.5/NOPB 815-LM4040DIM7-2.5/NOPB LM4040DIM7-2.5/NOPB
Product Name LM4040-N Precision Micropower Shunt Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - LM4040DIM7-2.5/NOPB 2.5V 15mA Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference PMIC - Voltage Reference IC VREF SHUNT 1% SC70-5 Voltage References
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed Fixed Shunt
Package Type Other; SC70,SOT-23,TO-92 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; SC-70-5 Other; SC Other; 5-TSSOP, SC-70-5, SOT-353 SSOP; SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; 5-TSSOP, SC-70-5, SOT-353
VREF 2.05 to 10 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - LM285MX-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
4 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385M-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers
 - LM285BXZ-1.2 - Rochester Electronics
Specs
Package Type Other; SIP3
Life Cycle Stage Obsolete
View Details
4 suppliers
LM185-2.5QML-SP Micropower Voltage Reference Diode - 5962-8759406VXA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 2.5 volts
View Details