Shunt Voltage Reference IC Fixed 3V V ±2% 15mA TO-92-3
IC VREF SHUNT 2% TO92-3
Shunt Voltage Reference IC Fixed 3V V ±2% 15 mA TO-92-3
IC VREF SHUNT 2% TO92-3
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4040EIZ-3.0/NOPB-ND | LM4040EIZ-3.0/NOPB | LM4040EIZ-3.0/NOPB | LM4040EIZ-3.0/NOPB |
| Product Name | Voltage Reference | PMIC - Voltage Reference | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |
| Package Type | Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-226-3, TO-92-3 (TO-226AA) | |
| TC | 150 ppm/C | 150 ppm/C | ||
| Accuracy | 2 % |