Texas Instruments LM4041C12 1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4041C12IDBZT

Description
1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 85
Request a Quote
Description
1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4041C12IDBZT is a 1.225V precision micropower shunt voltage reference in a 3-pin SOT-23 package, characterized for operation from -40°C to 85°C with a maximum output tolerance of 0.5% and a temperature coefficient of 100ppm/°C. It operates over a current range of 45μA to 12mA, requires no external capacitor, and provides 20μV RMS typical output noise. The device is stable with all capacitive loads and designed for applications including data acquisition, battery-powered systems, and industrial instrumentation.

Datasheet Summary
Powered by GS/AI

The LM4041C12IDBZT is a 1.225V precision micropower shunt voltage reference in a 3-pin SOT-23 package, characterized for operation from -40°C to 85°C with a maximum output tolerance of 0.5% and a temperature coefficient of 100ppm/°C. It operates over a current range of 45μA to 12mA, requires no external capacitor, and provides 20μV RMS typical output noise. The device is stable with all capacitive loads and designed for applications including data acquisition, battery-powered systems, and industrial instrumentation.

Suppliers

Company
Product
Description
Supplier Links
LM4041C12 1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy - LM4041C12IDBZT - Texas Instruments
Dallas, TX, United States
LM4041C12 1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy
LM4041C12IDBZT
LM4041C12 1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4041C12IDBZT
1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 85

1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
1.2V SOT-23 Precision Voltage Reference IC
693-LM4041C12IDBZT
1.2V SOT-23 Precision Voltage Reference IC 693-LM4041C12IDBZT
1.2V Shunt Voltage Reference, 0.5% Tol, SOT-23-3 Product overview: LM4041C12IDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.2V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041C12IDBZT can be used for catalog matching and distributor lookup.

1.2V Shunt Voltage Reference, 0.5% Tol, SOT-23-3 Product overview: LM4041C12IDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.2V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041C12IDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4041C12IDBZT - 1054351-LM4041C12IDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4041C12IDBZT
1054351-LM4041C12IDBZT
PMIC - PMIC - Voltage Reference - LM4041C12IDBZT 1054351-LM4041C12IDBZT
Manufacturer: Texas Instruments Win Source Part Number: 1054351-LM4041C12IDB ZT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.225V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Test & Measurement, Power Management, Sensing & Instrumentation, Automation & Process Control, Audio, Automotive, Metering, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 1054351-LM4041C12IDBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.225V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Power Management, Sensing & Instrumentation, Automation & Process Control, Audio, Automotive, Metering, Portable Devices

Buy Now Datasheet
 - LM4041C12IDBZT - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.225V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 1.225V, BIPolar, PDSO3

Supplier's Site Datasheet
 - LM4041C12IDBZT - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.225V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 1.225V, BIPolar, PDSO3

Supplier's Site Datasheet
Voltage Reference - 296-32127-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32127-1-ND
Voltage Reference 296-32127-1-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-32127-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32127-6-ND
Voltage Reference 296-32127-6-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-32127-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32127-2-ND
Voltage Reference 296-32127-2-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Reference - LM4041C12IDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041C12IDBZT
PMIC - Voltage Reference LM4041C12IDBZT
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041C12IDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041C12IDBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041C12IDBZT
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4041C12IDBZT
Voltage References LM4041C12IDBZT
Voltage References 1.2-V Precision Mcrpwr Shunt .5% acc

Voltage References 1.2-V Precision Mcrpwr Shunt .5% acc

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4041C12IDBZT 693-LM4041C12IDBZT 1054351-LM4041C12IDBZT LM4041C12IDBZT 296-32127-1-ND LM4041C12IDBZT LM4041C12IDBZT LM4041C12IDBZT
Product Name LM4041C12 1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 1.2V SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4041C12IDBZT Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SC70,SOT-23,TO-92 Other; SOT-23-3 SOT23; Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.23 volts 1.23 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - LM285AM-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
 - LM285BXZ - Rochester Electronics
Specs
Package Type Other; SIP3
Life Cycle Stage Obsolete
View Details
4 suppliers
 - LM285BYZ-2.5 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers
LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A20IDBZTG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23
View Details
7 suppliers