STMicroelectronics, Inc. Precision Voltage Reference IC LM4041AECT-1.2

Description
LM4041 - Power Management-VOLTAGE REFEREN
Request a Quote Datasheet
Description
LM4041 - Power Management-VOLTAGE REFEREN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM4041AECT-1.2 - Rochester Electronics
Newburyport, MA, United States
LM4041 - Power Management-VOLTAGE REFEREN

LM4041 - Power Management-VOLTAGE REFEREN

Supplier's Site Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM4041AECT-1.2
Precision Voltage Reference IC 693-LM4041AECT-1.2
Precision micropower shunt voltage reference Product overview: LM4041AECT-1.2 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041AECT-1.2 can be used for catalog matching and distributor lookup.

Precision micropower shunt voltage reference Product overview: LM4041AECT-1.2 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041AECT-1.2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 497-12834-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-12834-2-ND
Voltage Reference 497-12834-2-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-323-5

Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-323-5

Buy Now Datasheet
Voltage Reference - 497-12834-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-12834-6-ND
Voltage Reference 497-12834-6-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-323-5

Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-323-5

Buy Now Datasheet
Voltage Reference - 497-12834-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-12834-1-ND
Voltage Reference 497-12834-1-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-323-5

Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-323-5

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4041AECT-1.2 - 019276-LM4041AECT-1.2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4041AECT-1.2
019276-LM4041AECT-1.2
PMIC - PMIC - Voltage Reference - LM4041AECT-1.2 019276-LM4041AECT-1.2
Manufacturer: STMicroelectronics Win Source Part Number: 019276-LM4041AECT-1. 2 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 50μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-323-5 Nominal Output Voltage (Min/Fixed): 1.225V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 019276-LM4041AECT-1.2
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 50μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-323-5
Nominal Output Voltage (Min/Fixed): 1.225V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Reference - LM4041AECT-1.2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041AECT-1.2
PMIC - Voltage Reference LM4041AECT-1.2
IC VREF SHUNT 0.1% SOT323-5

IC VREF SHUNT 0.1% SOT323-5

Supplier's Site Datasheet
Voltage Reference - LM4041AECT-1.2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4041AECT-1.2
Voltage Reference LM4041AECT-1.2
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12 mA SOT-323-5

Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12 mA SOT-323-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4041AECT-1.2
Voltage References LM4041AECT-1.2
Voltage References Precision MicroPWR 1.225V Shunt REF

Voltage References Precision MicroPWR 1.225V Shunt REF

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041AECT-1.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041AECT-1.2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041AECT-1.2
IC VREF SHUNT 0.1% SOT323-5

IC VREF SHUNT 0.1% SOT323-5

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4041AECT-1.2 693-LM4041AECT-1.2 497-12834-2-ND 019276-LM4041AECT-1.2 LM4041AECT-1.2 LM4041AECT-1.2 LM4041AECT-1.2 LM4041AECT-1.2
Product Name Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - LM4041AECT-1.2 PMIC - Voltage Reference Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type SOT23; Other; SOT-23-5 Other; SOT-323-5 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; SOT-323-5 SSOP; SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; 5-TSSOP, SC-70-5, SOT-353
Life Cycle Stage Active Active Active Active
Type Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

LM385B-1.2 Micropower Voltage Reference - LM385BD-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
PMIC - Voltage Reference - ADR293GR-REEL7 - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Integrated Circuits (ICs) - PMIC - Voltage Reference - HA17431HUPTL-E - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers