Precision Micropower Shunt Voltage Reference 5-SC70 -40 to 85
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SC-70-5
Two Terminal Voltage Reference, 1 Output, 1.233V, Trim/Adjustable, BIPolar, PDSO5
Precision Micropower Shunt Voltage Reference 5-SC70 -40 to 85 Product overview: LM4041CIM7X-ADJ from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041CIM7X-ADJ can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 0.5% SC70-5
IC VREF SHUNT ADJ 0.5% SC70-5
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4041CIM7X-ADJ | 296-36317-2-ND | LM4041CIM7X-ADJ | 693-LM4041CIM7X-ADJ | LM4041CIM7X-ADJ | LM4041CIM7X-ADJ |
| Product Name | LM4041-N Precision Micropower Shunt Voltage Reference | Voltage Reference | Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | |
| VREF Type | Fixed; Programmable | Programmable | Programmable | |||
| Package Type | Other; SC70,SOT-23,TO-92 | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; TSSOP5/6 | Other; SC | Other; 5-TSSOP, SC-70-5, SOT-353 | |
| VREF | 1.23 volts | 1.23 volts |