Texas Instruments LM4041-N Precision Micropower Shunt Voltage Reference LM4041CIM7-ADJ/NOPB

Description
Precision Micropower Shunt Voltage Reference 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Precision Micropower Shunt Voltage Reference 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4041-N Precision Micropower Shunt Voltage Reference - LM4041CIM7-ADJ/NOPB - Texas Instruments
Dallas, TX, United States
LM4041-N Precision Micropower Shunt Voltage Reference
LM4041CIM7-ADJ/NOPB
LM4041-N Precision Micropower Shunt Voltage Reference LM4041CIM7-ADJ/NOPB
Precision Micropower Shunt Voltage Reference 5-SC70 -40 to 85

Precision Micropower Shunt Voltage Reference 5-SC70 -40 to 85

Buy Now Datasheet
Voltage Reference - LM4041CIM7-ADJ/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4041CIM7-ADJ/NOPBCT-ND
Voltage Reference LM4041CIM7-ADJ/NOPBCT-ND
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SC-70-5

Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SC-70-5

Buy Now Datasheet
Voltage Reference - LM4041CIM7-ADJ/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4041CIM7-ADJ/NOPBTR-ND
Voltage Reference LM4041CIM7-ADJ/NOPBTR-ND
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SC-70-5

Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SC-70-5

Buy Now Datasheet
Voltage Reference - LM4041CIM7-ADJ/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4041CIM7-ADJ/NOPBDKR-ND
Voltage Reference LM4041CIM7-ADJ/NOPBDKR-ND
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SC-70-5

Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SC-70-5

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4041CIM7-ADJ/NOPB - 127381-LM4041CIM7-ADJ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4041CIM7-ADJ/NOPB
127381-LM4041CIM7-ADJ/NOPB
PMIC - PMIC - Voltage Reference - LM4041CIM7-ADJ/NOPB 127381-LM4041CIM7-ADJ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 127381-LM4041CIM7-AD J/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 65μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Nominal Output Voltage (Min/Fixed): 1.233V Maximum Output Voltage: 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 127381-LM4041CIM7-ADJ/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 65μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Nominal Output Voltage (Min/Fixed): 1.233V
Maximum Output Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM4041CIM7-ADJ/NOPB
Precision Voltage Reference IC 693-LM4041CIM7-ADJ/NOPB
Fixed & adjustable, 45-µA, precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: LM4041CIM7-ADJ/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041CIM7-ADJ/N OPB can be used for catalog matching and distributor lookup.

Fixed & adjustable, 45-µA, precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: LM4041CIM7-ADJ/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041CIM7-ADJ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM4041CIM7-ADJ/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.233V, Trim/Adjustable, BIPolar, PDSO5

Two Terminal Voltage Reference, 1 Output, 1.233V, Trim/Adjustable, BIPolar, PDSO5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041CIM7-ADJ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041CIM7-ADJ/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041CIM7-ADJ/NOPB
IC VREF SHUNT ADJ 0.5% SC70-5

IC VREF SHUNT ADJ 0.5% SC70-5

Supplier's Site
Voltage Ref, Shunt, 1.233V-10V, Sc-70-5; Voltage Reference Type Texas Instruments - 28AH3438 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.233V-10V, Sc-70-5; Voltage Reference Type Texas Instruments
28AH3438
Voltage Ref, Shunt, 1.233V-10V, Sc-70-5; Voltage Reference Type Texas Instruments 28AH3438
VOLTAGE REF, SHUNT, 1.233V-10V, SC-70-5; Voltage Reference Type:Shunt - Adjustable; Product Range:LM4041 Series; Reference Voltage:1.233V to 10V; Initial Accuracy:0.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.233V-10V, SC-70-5; Voltage Reference Type:Shunt - Adjustable; Product Range:LM4041 Series; Reference Voltage:1.233V to 10V; Initial Accuracy:0.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - LM4041CIM7-ADJ/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041CIM7-ADJ/NOPB
PMIC - Voltage Reference LM4041CIM7-ADJ/NOPB
IC VREF SHUNT ADJ 0.5% SC70-5

IC VREF SHUNT ADJ 0.5% SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4041CIM7-ADJ/NOPB
Voltage References LM4041CIM7-ADJ/NOPB
Voltage References Precision Micropower Shunt Voltage Reference 5-SC70 -40 to 85

Voltage References Precision Micropower Shunt Voltage Reference 5-SC70 -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4041CIM7-ADJ/NOPB LM4041CIM7-ADJ/NOPBCT-ND 127381-LM4041CIM7-ADJ/NOPB 693-LM4041CIM7-ADJ/NOPB LM4041CIM7-ADJ/NOPB LM4041CIM7-ADJ/NOPB 28AH3438 LM4041CIM7-ADJ/NOPB LM4041CIM7-ADJ/NOPB
Product Name LM4041-N Precision Micropower Shunt Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - LM4041CIM7-ADJ/NOPB Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Ref, Shunt, 1.233V-10V, Sc-70-5; Voltage Reference Type Texas Instruments PMIC - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
VREF Type Fixed; Programmable Programmable
Package Type Other; SC70,SOT-23,TO-92 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; SC-70-5 Other; SC SC-70; Other; SOT-SC70-5 Other; 5-TSSOP, SC-70-5, SOT-353
VREF 1.23 volts 1.23 volts 1.23 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.24V Precision Voltage Reference IC - 693-LM385Z - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt, Adjustable
Package Type Other; TO-92
VIN 18 volts
View Details
3 suppliers
LM285-2.5-N Micropower Voltage Reference Diode - LM285BYMX-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM336-2.5 2.5-V Integrated Reference Circuit - LM336DR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
7 suppliers
LM285-1.2 Micropower Voltage Reference - LM285DRG4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
5 suppliers