The LM4041-N precision micropower shunt voltage reference is available in a 3-pin SOT-23 package measuring 1.30mm × 2.92mm, with an adjustable reverse breakdown voltage and an operating current range of 60μA to 12mA. It features a maximum output voltage tolerance of ±0.1% at 25°C, a temperature coefficient of 100ppm/°C, and operates over the industrial temperature range of −40°C to +85°C. No external stabilizing capacitor is required, and it tolerates capacitive loads. The device is AEC-Q100 qualified for automotive applications.
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SOT-23-3
Fixed & adjustable, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: LM4041DIM3-ADJ from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041DIM3-ADJ can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082788-LM4041DIM3-AD
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 70μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.233V
Maximum Output Voltage: 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio
IC VREF SHUNT ADJ 1% SOT23-3
Voltage References Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4041DIM3-ADJ | LM4041DIM3-ADJTR-ND | 693-LM4041DIM3-ADJ | 082788-LM4041DIM3-ADJ | LM4041DIM3-ADJ | LM4041DIM3-ADJ |
| Product Name | LM4041-N Precision Micropower Shunt Voltage Reference | Voltage Reference | SOT-23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LM4041DIM3-ADJ | PMIC - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | ||
| VREF Type | Fixed; Programmable | |||||
| Package Type | Other; SC70,SOT-23,TO-92 | Other; TO-236-3, SC-59, SOT-23-3 | Other; SOT-23 | SOT23; Other; SOT-23-3 | ||
| VREF | 1.23 volts |