Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Reference - LM4050AIM3X-2.5 LM4050AIM3X-2.5

Description
Manufacturer: Texas Instruments Win Source Part Number: 090581-LM4050AIM3X-2 .5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 41μVrms Current - Cathode: 65μA Family Name: LM4050 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Alternative Parts (Cross-Reference): LM4040AIM3-2.5; LM4040AIM3-2.5 TR; LM4040QAIM3-2.5; Introduction Date: May 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 090581-LM4050AIM3X-2 .5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 41μVrms Current - Cathode: 65μA Family Name: LM4050 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Alternative Parts (Cross-Reference): LM4040AIM3-2.5; LM4040AIM3-2.5 TR; LM4040QAIM3-2.5; Introduction Date: May 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM4050AIM3X-2.5 - 090581-LM4050AIM3X-2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4050AIM3X-2.5
090581-LM4050AIM3X-2.5
PMIC - PMIC - Voltage Reference - LM4050AIM3X-2.5 090581-LM4050AIM3X-2.5
Manufacturer: Texas Instruments Win Source Part Number: 090581-LM4050AIM3X-2 .5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 41μVrms Current - Cathode: 65μA Family Name: LM4050 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Alternative Parts (Cross-Reference): LM4040AIM3-2.5; LM4040AIM3-2.5 TR; LM4040QAIM3-2.5; Introduction Date: May 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 090581-LM4050AIM3X-2.5
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 41μVrms
Current - Cathode: 65μA
Family Name: LM4050
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Alternative Parts (Cross-Reference): LM4040AIM3-2.5; LM4040AIM3-2.5 TR; LM4040QAIM3-2.5;
Introduction Date: May 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Reference - LM4050AIM3X-2.5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4050AIM3X-2.5-ND
Voltage Reference LM4050AIM3X-2.5-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
 - LM4050AIM3X-2.5 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO3

Supplier's Site Datasheet
Singapore, Singapore
2.5V SOT-23 Precision Voltage Reference IC
693-LM4050AIM3X-2.5
2.5V SOT-23 Precision Voltage Reference IC 693-LM4050AIM3X-2.5
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 2.5V, PDSO3, 3 X 1.30 MM, PLASTIC, TO-236-AB, SOT-23, 3 PIN Product overview: LM4050AIM3X-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050AIM3X-2.5 can be used for catalog matching and distributor lookup.

1-OUTPUT TWO TERM VOLTAGE REFERENCE, 2.5V, PDSO3, 3 X 1.30 MM, PLASTIC, TO-236-AB, SOT-23, 3 PIN Product overview: LM4050AIM3X-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050AIM3X-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4050AIM3X-2.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4050AIM3X-2.5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4050AIM3X-2.5
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site
PMIC - Voltage Reference - LM4050AIM3X-2.5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4050AIM3X-2.5
PMIC - Voltage Reference LM4050AIM3X-2.5
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 090581-LM4050AIM3X-2.5 LM4050AIM3X-2.5-ND LM4050AIM3X-2.5 693-LM4050AIM3X-2.5 LM4050AIM3X-2.5 LM4050AIM3X-2.5
Product Name PMIC - PMIC - Voltage Reference - LM4050AIM3X-2.5 Voltage Reference 2.5V SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Package Type SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
Life Cycle Stage Active Obsolete Active
TC 50 ppm/C 50 ppm/C
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
TL1431-SP Precision Adjustable (Programmable) Shunt Reference - 5962-9962001VPA - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Programmable
Package Type Other; CDIP,CFP
View Details
2 suppliers
PMIC - Voltage Reference - AD586LQ - Lingto Electronic Limited
Specs
Package Type DIP
IQ 3 mA
View Details