Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Reference - LM4051BIM3X-1.2 LM4051BIM3X-1.2

Description
Manufacturer: Texas Instruments Win Source Part Number: 1199671-LM4051BIM3X- 1.2 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 65μA Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Family Part Number: LM4051 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.225V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1199671-LM4051BIM3X- 1.2 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 65μA Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Family Part Number: LM4051 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.225V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM4051BIM3X-1.2 - 1199671-LM4051BIM3X-1.2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4051BIM3X-1.2
1199671-LM4051BIM3X-1.2
PMIC - PMIC - Voltage Reference - LM4051BIM3X-1.2 1199671-LM4051BIM3X-1.2
Manufacturer: Texas Instruments Win Source Part Number: 1199671-LM4051BIM3X- 1.2 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 65μA Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Family Part Number: LM4051 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.225V

Manufacturer: Texas Instruments
Win Source Part Number: 1199671-LM4051BIM3X-1.2
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±0.2%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 65μA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Family Part Number: LM4051
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.225V

Buy Now
 - LM4051BIM3X-1.2 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.225V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 1.225V, BIPolar, PDSO3

Supplier's Site Datasheet
Singapore, Singapore
1.225V SOT-23 Precision Voltage Reference IC
693-LM4051BIM3X-1.2
1.225V SOT-23 Precision Voltage Reference IC 693-LM4051BIM3X-1.2
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.225V, PDSO3, 3 X 1.30 MM, PLASTIC, TO-236AB, SOT-23, 3 PIN Product overview: LM4051BIM3X-1.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.225V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.225V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4051BIM3X-1.2 can be used for catalog matching and distributor lookup.

1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.225V, PDSO3, 3 X 1.30 MM, PLASTIC, TO-236AB, SOT-23, 3 PIN Product overview: LM4051BIM3X-1.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.225V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.225V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4051BIM3X-1.2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM4051BIM3X-1.2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4051BIM3X-1.2-ND
Voltage Reference LM4051BIM3X-1.2-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4051BIM3X-1.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4051BIM3X-1.2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4051BIM3X-1.2
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site
PMIC - Voltage Reference - LM4051BIM3X-1.2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4051BIM3X-1.2
PMIC - Voltage Reference LM4051BIM3X-1.2
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1199671-LM4051BIM3X-1.2 LM4051BIM3X-1.2 693-LM4051BIM3X-1.2 LM4051BIM3X-1.2-ND LM4051BIM3X-1.2 LM4051BIM3X-1.2
Product Name PMIC - PMIC - Voltage Reference - LM4051BIM3X-1.2 1.225V SOT-23 Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
Life Cycle Stage Obsolete Obsolete Removed; Obsolete
TC 50 ppm/C 50 ppm/C
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1029QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM385-2.5 Micropower Voltage Reference - LM385DRG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
7 suppliers
PMIC - Voltage Reference - AD587JN - Lingto Electronic Limited
Specs
Package Type DIP
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details