Microchip Technology, Inc. Voltage Reference LM4041CIM3-ADJ-TR

Description
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM4041CIM3-ADJ-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4041CIM3-ADJ-TR-ND
Voltage Reference LM4041CIM3-ADJ-TR-ND
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4041CIM3-ADJ-TR - 111559-LM4041CIM3-ADJ-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4041CIM3-ADJ-TR
111559-LM4041CIM3-ADJ-TR
PMIC - PMIC - Voltage Reference - LM4041CIM3-ADJ-TR 111559-LM4041CIM3-ADJ-TR
Manufacturer: Microchip Technology Win Source Part Number: 111559-LM4041CIM3-AD J-TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 65μA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.233V Maximum Output Voltage: 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio

Manufacturer: Microchip Technology
Win Source Part Number: 111559-LM4041CIM3-ADJ-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 65μA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.233V
Maximum Output Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-LM4041CIM3-ADJ-TR
SOT23 Precision Voltage Reference IC 693-LM4041CIM3-ADJ-TR
IC VREF SHUNT ADJ 0.5% SOT23-3 Product overview: LM4041CIM3-ADJ-TR from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041CIM3-ADJ-T R can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 0.5% SOT23-3 Product overview: LM4041CIM3-ADJ-TR from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041CIM3-ADJ-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - LM4041CIM3-ADJ-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041CIM3-ADJ-TR
PMIC - Voltage Reference LM4041CIM3-ADJ-TR
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - LM4041CIM3-ADJ-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Reference
LM4041CIM3-ADJ-TR
Integrated Circuits (ICs) - PMIC - Voltage Reference LM4041CIM3-ADJ-TR
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4041CIM3-ADJ-TR-ND 111559-LM4041CIM3-ADJ-TR 693-LM4041CIM3-ADJ-TR LM4041CIM3-ADJ-TR LM4041CIM3-ADJ-TR
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - LM4041CIM3-ADJ-TR SOT23 Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; Tape & Reel (TR) SOT23
TC 100 ppm/C 100 ppm/C 100 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
PMIC - PMIC - Voltage Reference - LM385-1.2 - 298929-LM385-1.2 - Win Source Electronics
Specs
Life Cycle Stage Active
View Details
2 suppliers
PMIC - Voltage Reference - AD680ANZ - Lingto Electronic Limited
Specs
Package Type DIP
IQ 0.2800 mA
View Details
Precision Low Power FGA Voltage References - ISL60002DIH310Z-T7A - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 1.02 volts
TC 20 ppm/C
View Details
6 suppliers