The LM4041 is a precision micropower shunt voltage reference with a fixed 1.225V output, available in SOT-23, SC-70, and TO-92 packages. The LM4041C12IDCKRG4 variant is packaged in a 5-pin SC-70 and operates over an ambient temperature range of -40°C to 85°C. It achieves a maximum output tolerance of 0.5% and a temperature coefficient of 100ppm/°C, typical for the C grade. The device requires no external capacitor, operates with a minimum current of 45μA, and maintains stability with all capacitive loads. Output noise is 20μV RMS typical. It is designed for applications including portable equipment, instrumentation, and automotive electronics.
1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 5-SC70 -40 to 85
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SC-70-5
1.2-V precision micropower shunt voltage reference with 0.5% accuracy 5-SC70 -40 to 85 Product overview: LM4041C12IDCKRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041C12IDCKRG4
Voltage References 1.2V Prec Micropwr Shunt Vltg Ref
IC VREF SHUNT 0.5% SC70-5
IC VREF SHUNT 0.5% SC70-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4041C12IDCKRG4 | LM4041C12IDCKRG4-ND | 693-LM4041C12IDCKRG4 | LM4041C12IDCKRG4 | LM4041C12IDCKRG4 | LM4041C12IDCKRG4 |
| Product Name | LM4041C12 1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy | Voltage Reference | Precision Voltage Reference IC | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | |
| VREF Type | Fixed | Fixed; Programmable | Fixed | |||
| Package Type | Other; SC70,SOT-23,TO-92 | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; SOT-23-5 | Other; 5-TSSOP, SC-70-5, SOT-353 | ||
| VREF | 1.23 volts | 1.23 volts |