Texas Instruments LM4051-N Precision Micropower Shunt Voltage Reference LM4051BIM3-1.2

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4051-N Precision Micropower Shunt Voltage Reference - LM4051BIM3-1.2 - Texas Instruments
Dallas, TX, United States
LM4051-N Precision Micropower Shunt Voltage Reference
LM4051BIM3-1.2
LM4051-N Precision Micropower Shunt Voltage Reference LM4051BIM3-1.2
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4051BIM3-1.2
SOT-23 Precision Voltage Reference IC 693-LM4051BIM3-1.2
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85 Product overview: LM4051BIM3-1.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4051BIM3-1.2 can be used for catalog matching and distributor lookup.

Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85 Product overview: LM4051BIM3-1.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4051BIM3-1.2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4051BIM3-1.2 - 1199669-LM4051BIM3-1.2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4051BIM3-1.2
1199669-LM4051BIM3-1.2
PMIC - PMIC - Voltage Reference - LM4051BIM3-1.2 1199669-LM4051BIM3-1.2
Manufacturer: Texas Instruments Win Source Part Number: 1199669-LM4051BIM3-1 .2 Packaging: Reel Mounting Style: SMD Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 65μA Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Alternative Parts (Cross-Reference): LM385M3X-1.2; LM4041DIM3-1.2-T; LM4051BEM3-1.2-T; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: LM4051 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.225V

Manufacturer: Texas Instruments
Win Source Part Number: 1199669-LM4051BIM3-1.2
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.2%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 65μA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Alternative Parts (Cross-Reference): LM385M3X-1.2; LM4041DIM3-1.2-T; LM4051BEM3-1.2-T;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: LM4051
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.225V

Buy Now
Voltage Reference - LM4051BIM3-1.2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4051BIM3-1.2TR-ND
Voltage Reference LM4051BIM3-1.2TR-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4051BIM3-1.2CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4051BIM3-1.2CT-ND
Voltage Reference LM4051BIM3-1.2CT-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4051BIM3-1.2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4051BIM3-1.2
Voltage Reference LM4051BIM3-1.2
Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12 mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12 mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4051BIM3-1.2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4051BIM3-1.2
Voltage Reference LM4051BIM3-1.2
Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12 mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12 mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4051BIM3-1.2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4051BIM3-1.2
Voltage Reference LM4051BIM3-1.2
Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12 mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12 mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4051BIM3-1.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4051BIM3-1.2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4051BIM3-1.2
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site
PMIC - Voltage Reference - LM4051BIM3-1.2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4051BIM3-1.2
PMIC - Voltage Reference LM4051BIM3-1.2
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4051BIM3-1.2 693-LM4051BIM3-1.2 1199669-LM4051BIM3-1.2 LM4051BIM3-1.2TR-ND LM4051BIM3-1.2 LM4051BIM3-1.2 LM4051BIM3-1.2 LM4051BIM3-1.2
Product Name LM4051-N Precision Micropower Shunt Voltage Reference SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4051BIM3-1.2 Voltage Reference Voltage Reference Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed; Programmable Fixed; Programmable Fixed Fixed Fixed
Package Type Other; SOT-23 Other; SOT-23 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.23 volts 1.23 volts 1.23 volts 1.23 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5-N Micropower Voltage Reference Diode - LM385BYM-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
8 suppliers
LM4040A41 4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A41IDBZT - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
9 suppliers
LM385-ADJ Adjustable Micropower Voltage Reference - LM385M - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
7 suppliers
LM285-1.2 Micropower Voltage Reference - LM285LPE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
6 suppliers