The LM4041CIDCKR is an adjustable precision micropower shunt voltage reference in a 5-pin SC70 package, designed for stable voltage output between 1.225V and 10V using an external resistor divider. It features a maximum output tolerance of 0.5% and a temperature coefficient of 100ppm/°C, with an operating ambient temperature range of -40°C to 85°C. The device operates with a minimum current of 45μA (typical) and is stable with all capacitive loads, requiring no external output capacitor. Its low noise of 20μV RMS and wide operating current range up to 12mA support precision applications in portable and industrial systems.
Adjustable Precision Micropower Shunt Voltage Reference, 0.5% accuracy 5-SC70 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1054357-LM4041CIDCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Nominal Output Voltage (Min/Fixed): 1.233V
Maximum Output Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Adjustable, precision micropower shunt voltage reference with 0.5% accuracy 5-SC70 -40 to 85 Product overview: LM4041CIDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041CIDCKR can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SC-70-5
Two Terminal Voltage Reference, 1 Output, 1.225V, Trim/Adjustable, BIPolar, PDSO5
IC VREF SHUNT ADJ 0.5% SC70-5
IC VREF SHUNT ADJ 0.5% SC70-5
Voltage References Adjustable Precision Mcrpwr Shunt .5% acc
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4041CIDCKR | 1054357-LM4041CIDCKR | 693-LM4041CIDCKR | 296-17944-2-ND | LM4041CIDCKR | LM4041CIDCKR | LM4041CIDCKR | LM4041CIDCKR |
| Product Name | LM4041C Adjustable Precision Micropower Shunt Voltage Reference, 0.5% accuracy | PMIC - PMIC - Voltage Reference - LM4041CIDCKR | Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |||
| VREF Type | Programmable | Programmable | ||||||
| Package Type | Other; SC70,SOT-23,TO-92 | Other; SC-70-5 | Other; SC | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; Other; SOT-SC70-5 | Other; 5-TSSOP, SC-70-5, SOT-353 | ||
| VREF | 1.23 to 10 volts | 1.23 volts | ||||||
| TC | 15 ppm/C | 100 ppm/C | 100 ppm/C |