Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125
Shunt Voltage Reference IC Fixed 10V V ±0.1% 15mA SOT-23-3
IC VREF SHUNT 0.1% SOT23-3
Voltage References 50ppm/C Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125
IC VREF SHUNT 0.1% SOT23-3
| Texas Instruments | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4050AEM3X-10/NOPB | LM4050AEM3X-10/NOPB-ND | LM4050AEM3X-10/NOPB | LM4050AEM3X-10/NOPB | LM4050AEM3X-10/NOPB |
| Product Name | LM4050-N Precision Micropower Shunt Voltage Reference | Voltage Reference | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |
| VREF Type | Fixed | Fixed | |||
| Package Type | Other; SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 2.05 to 10 volts | 10 volts |