Adjustable Precision Micropower Shunt Voltage Reference, 0.2% accuracy 3-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 779140-LM4041BIDBZT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±0.2%
Temperature Coefficient: 100ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 80μA
Family Name: LM4041
Output Voltage: 1.233V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-3
Output Voltage MAX: 10V
Alternative Parts (Cross-Reference): LM4041BIDBZTG4; LM4041BIDCKRE4; LM4041BIDCKRG4; LM4041BIDCKT;
Introduction Date: January 01, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.2% 12mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.2% 12mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.2% 12mA SOT-23-3
Adjustable, precision micropower shunt voltage reference with 0.2% accuracy 3-SOT-23 -40 to 85 Product overview: LM4041BIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041BIDBZT can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 0.2% SOT23-3
IC VREF SHUNT ADJ 0.2% SOT23-3
Voltage References Adjustable Precision Mcrpwr Shunt .2% acc
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4041BIDBZT | 779140-LM4041BIDBZT | 296-32126-6-ND | 693-LM4041BIDBZT | LM4041BIDBZT | LM4041BIDBZT | LM4041BIDBZT |
| Product Name | LM4041B Adjustable Precision Micropower Shunt Voltage Reference, 0.2% accuracy | PMIC - PMIC - Voltage Reference - LM4041BIDBZT | Voltage Reference | SOT-23 Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | Programmable | ||||
| Package Type | Other; SC70,SOT-23,TO-92 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 1.23 to 10 volts | 1.23 volts | |||||
| TC | 15 ppm/C | 100 ppm/C | 100 ppm/C |