Texas Instruments LM4050-N Precision Micropower Shunt Voltage Reference LM4050CEM3-5.0

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4050CEM3-5.0 is a precision micropower shunt voltage reference in a 3-pin SOT-23 package, measuring 2.92mm × 1.30mm, with a fixed output voltage of 5V. It operates over a current range of 60μA to 15mA, features a maximum output voltage tolerance of ±0.1% at 25°C, and has a temperature coefficient of 50ppm/°C maximum. The device operates from -40°C to 85°C and requires no external stabilizing capacitor while maintaining stability with any capacitive load. Low output noise of 41μVrms (typical) is specified over the 10Hz to 10kHz bandwidth.

Datasheet Summary
Powered by GS/AI

The LM4050CEM3-5.0 is a precision micropower shunt voltage reference in a 3-pin SOT-23 package, measuring 2.92mm × 1.30mm, with a fixed output voltage of 5V. It operates over a current range of 60μA to 15mA, features a maximum output voltage tolerance of ±0.1% at 25°C, and has a temperature coefficient of 50ppm/°C maximum. The device operates from -40°C to 85°C and requires no external stabilizing capacitor while maintaining stability with any capacitive load. Low output noise of 41μVrms (typical) is specified over the 10Hz to 10kHz bandwidth.

Suppliers

Company
Product
Description
Supplier Links
LM4050-N Precision Micropower Shunt Voltage Reference - LM4050CEM3-5.0 - Texas Instruments
Dallas, TX, United States
LM4050-N Precision Micropower Shunt Voltage Reference
LM4050CEM3-5.0
LM4050-N Precision Micropower Shunt Voltage Reference LM4050CEM3-5.0
Precision Micropower Shunt Voltage Reference 3-SOT-23

Precision Micropower Shunt Voltage Reference 3-SOT-23

Buy Now Datasheet
Voltage Reference - LM4050CEM3-5.0TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4050CEM3-5.0TR-ND
Voltage Reference LM4050CEM3-5.0TR-ND
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4050CEM3-5.0
SOT-23 Precision Voltage Reference IC 693-LM4050CEM3-5.0
50-ppm/°C precision micropower shunt voltage reference 3-SOT-23 Product overview: LM4050CEM3-5.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050CEM3-5.0 can be used for catalog matching and distributor lookup.

50-ppm/°C precision micropower shunt voltage reference 3-SOT-23 Product overview: LM4050CEM3-5.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050CEM3-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - LM4050CEM3-5.0 - 1199635-LM4050CEM3-5.0 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM4050CEM3-5.0
1199635-LM4050CEM3-5.0
Electronic Surplus - LM4050CEM3-5.0 1199635-LM4050CEM3-5.0
Manufacturer: Texas Instruments Win Source Part Number: 1199635-LM4050CEM3-5 .0 Packaging: Reel Mounting Style: SMD Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 93μVrms Current - Cathode: 90μA Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: LM4050 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V

Manufacturer: Texas Instruments
Win Source Part Number: 1199635-LM4050CEM3-5.0
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 93μVrms
Current - Cathode: 90μA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: LM4050
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V

Buy Now
 - LM4050CEM3-5.0 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 5V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 5V, BIPolar, PDSO3

Supplier's Site Datasheet
 - LM4050CEM3-5.0 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 5V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 5V, BIPolar, PDSO3

Supplier's Site Datasheet
PMIC - Voltage Reference - LM4050CEM3-5.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4050CEM3-5.0
PMIC - Voltage Reference LM4050CEM3-5.0
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4050CEM3-5.0
Voltage References LM4050CEM3-5.0
Voltage References 50ppm/C Precision Micropower Shunt Voltage Reference 3-SOT-23

Voltage References 50ppm/C Precision Micropower Shunt Voltage Reference 3-SOT-23

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4050CEM3-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4050CEM3-5.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4050CEM3-5.0
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4050CEM3-5.0 LM4050CEM3-5.0TR-ND 693-LM4050CEM3-5.0 1199635-LM4050CEM3-5.0 LM4050CEM3-5.0 LM4050CEM3-5.0 LM4050CEM3-5.0 LM4050CEM3-5.0
Product Name LM4050-N Precision Micropower Shunt Voltage Reference Voltage Reference SOT-23 Precision Voltage Reference IC Electronic Surplus - LM4050CEM3-5.0 PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 to 10 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM385B-1.2 Micropower Voltage Reference - LM385BPWR-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
SOT-23 Precision Voltage Reference IC - 693-LM3411AM5-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt, Series
VREF Type Fixed; Programmable
Package Type Other; SOT-23
View Details
5 suppliers
LM285-1.2-N Micropower Voltage Reference Diode - LM285H-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers
LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A20IDBZRG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23
View Details
7 suppliers