STMicroelectronics, Inc. PMIC - PMIC - Voltage Reference - LM4041DICT-1.2 LM4041DICT-1.2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 041114-LM4041DICT-1. 2 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 50μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-323-5 Nominal Output Voltage (Min/Fixed): 1.225V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 041114-LM4041DICT-1. 2 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 50μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-323-5 Nominal Output Voltage (Min/Fixed): 1.225V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM4041DICT-1.2 - 041114-LM4041DICT-1.2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4041DICT-1.2
041114-LM4041DICT-1.2
PMIC - PMIC - Voltage Reference - LM4041DICT-1.2 041114-LM4041DICT-1.2
Manufacturer: STMicroelectronics Win Source Part Number: 041114-LM4041DICT-1. 2 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 50μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-323-5 Nominal Output Voltage (Min/Fixed): 1.225V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 041114-LM4041DICT-1.2
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 50μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-323-5
Nominal Output Voltage (Min/Fixed): 1.225V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM4041DICT-1.2
Precision Voltage Reference IC 693-LM4041DICT-1.2
Precision micropower shunt voltage reference Product overview: LM4041DICT-1.2 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041DICT-1.2 can be used for catalog matching and distributor lookup.

Precision micropower shunt voltage reference Product overview: LM4041DICT-1.2 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041DICT-1.2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 497-11273-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-11273-2-ND
Voltage Reference 497-11273-2-ND
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-323-5

Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-323-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4041DICT-1.2
Voltage References LM4041DICT-1.2
Voltage References Precision micropower shunt volt reference

Voltage References Precision micropower shunt volt reference

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041DICT-1.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041DICT-1.2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041DICT-1.2
IC VREF SHUNT 1% SOT323-5

IC VREF SHUNT 1% SOT323-5

Supplier's Site
PMIC - Voltage Reference - LM4041DICT-1.2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041DICT-1.2
PMIC - Voltage Reference LM4041DICT-1.2
IC VREF SHUNT 1% SOT323-5

IC VREF SHUNT 1% SOT323-5

Supplier's Site Datasheet
IC VREF SHUNT 1.225V SOT323-5L - 761-LM4041DICT-1.2 - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 1.225V SOT323-5L
761-LM4041DICT-1.2
IC VREF SHUNT 1.225V SOT323-5L 761-LM4041DICT-1.2
IC VREF SHUNT 1.225V SOT323-5L

IC VREF SHUNT 1.225V SOT323-5L

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 041114-LM4041DICT-1.2 693-LM4041DICT-1.2 497-11273-2-ND LM4041DICT-1.2 LM4041DICT-1.2 LM4041DICT-1.2 761-LM4041DICT-1.2
Product Name PMIC - PMIC - Voltage Reference - LM4041DICT-1.2 Precision Voltage Reference IC Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference IC VREF SHUNT 1.225V SOT323-5L
Package Type Other; SOT-323-5 Other; SOT-323-5 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; 5-TSSOP, SC-70-5, SOT-353 Other; 5-TSSOP, SC-70-5, SOT-353
Life Cycle Stage Active Active Active
TC 100 ppm/C 100 ppm/C 100 ppm/C
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Type Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM385-ADJ Adjustable Micropower Voltage Reference - LM385M - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
7 suppliers
PMIC - Voltage Reference - ADR06AR - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details