Texas Instruments LM4041D Adjustable Precision Micropower Shunt Voltage Reference, 1.0% accuracy LM4041DIDBZT

Description
Adjustable Precision Micropower Shunt Voltage Reference, 1.0% accuracy 3-SOT-23 -40 to 85
Request a Quote
Description
Adjustable Precision Micropower Shunt Voltage Reference, 1.0% accuracy 3-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4041DIDBZT is an adjustable precision micropower shunt voltage reference with a maximum output tolerance of 1.0% and a temperature coefficient of 150ppm/°C. It operates over an ambient temperature range of -40°C to 85°C and is packaged in a 3-pin SOT-23. The device requires no external capacitor, supports a minimum operating current of 45μA (typical), and provides a stable output voltage between 1.225V and 10V with an external resistor divider. It is designed for applications including data acquisition, power supply monitoring, and battery-powered systems.

Datasheet Summary
Powered by GS/AI

The LM4041DIDBZT is an adjustable precision micropower shunt voltage reference with a maximum output tolerance of 1.0% and a temperature coefficient of 150ppm/°C. It operates over an ambient temperature range of -40°C to 85°C and is packaged in a 3-pin SOT-23. The device requires no external capacitor, supports a minimum operating current of 45μA (typical), and provides a stable output voltage between 1.225V and 10V with an external resistor divider. It is designed for applications including data acquisition, power supply monitoring, and battery-powered systems.

Suppliers

Company
Product
Description
Supplier Links
LM4041D Adjustable Precision Micropower Shunt Voltage Reference, 1.0% accuracy - LM4041DIDBZT - Texas Instruments
Dallas, TX, United States
LM4041D Adjustable Precision Micropower Shunt Voltage Reference, 1.0% accuracy
LM4041DIDBZT
LM4041D Adjustable Precision Micropower Shunt Voltage Reference, 1.0% accuracy LM4041DIDBZT
Adjustable Precision Micropower Shunt Voltage Reference, 1.0% accuracy 3-SOT-23 -40 to 85

Adjustable Precision Micropower Shunt Voltage Reference, 1.0% accuracy 3-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Reference - 296-LM4041DIDBZTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM4041DIDBZTDKR-ND
Voltage Reference 296-LM4041DIDBZTDKR-ND
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-LM4041DIDBZTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM4041DIDBZTTR-ND
Voltage Reference 296-LM4041DIDBZTTR-ND
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-LM4041DIDBZTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM4041DIDBZTCT-ND
Voltage Reference 296-LM4041DIDBZTCT-ND
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4041DIDBZT
SOT-23 Precision Voltage Reference IC 693-LM4041DIDBZT
Adjustable, precision micropower shunt voltage reference with 1% accuracy 3-SOT-23 -40 to 85 Product overview: LM4041DIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041DIDBZT can be used for catalog matching and distributor lookup.

Adjustable, precision micropower shunt voltage reference with 1% accuracy 3-SOT-23 -40 to 85 Product overview: LM4041DIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041DIDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4041DIDBZT - 041115-LM4041DIDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4041DIDBZT
041115-LM4041DIDBZT
PMIC - PMIC - Voltage Reference - LM4041DIDBZT 041115-LM4041DIDBZT
Manufacturer: Texas Instruments Win Source Part Number: 041115-LM4041DIDBZT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.233V Maximum Output Voltage: 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 041115-LM4041DIDBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.233V
Maximum Output Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4041DIDBZT
Voltage References LM4041DIDBZT
Voltage References Adjustable Precision Mcrpwr Shunt 1% acc

Voltage References Adjustable Precision Mcrpwr Shunt 1% acc

Buy Now Datasheet
PMIC - Voltage Reference - LM4041DIDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041DIDBZT
PMIC - Voltage Reference LM4041DIDBZT
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041DIDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041DIDBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041DIDBZT
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4041DIDBZT 296-LM4041DIDBZTDKR-ND 693-LM4041DIDBZT 041115-LM4041DIDBZT LM4041DIDBZT LM4041DIDBZT LM4041DIDBZT
Product Name LM4041D Adjustable Precision Micropower Shunt Voltage Reference, 1.0% accuracy Voltage Reference SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4041DIDBZT Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable Programmable
Package Type Other; SC70,SOT-23,TO-92 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.23 to 10 volts 1.23 volts
TC 15 ppm/C 150 ppm/C 150 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1014IDGST - 1141583-ADS1014IDGST - Win Source Electronics
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
VIN 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM185-1.2-N Micropower Voltage Reference Diode - LM185H-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 1.2 volts
View Details
8 suppliers
LM336B-2.5 Precision Voltage Reference - LM336BD-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
8 suppliers
LM336-2.5 2.5-V Integrated Reference Circuit - LM336LPR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
8 suppliers