Texas Instruments LM4050-N Precision Micropower Shunt Voltage Reference LM4050AIM3-10/NOPB

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4050-N Precision Micropower Shunt Voltage Reference - LM4050AIM3-10/NOPB - Texas Instruments
Dallas, TX, United States
LM4050-N Precision Micropower Shunt Voltage Reference
LM4050AIM3-10/NOPB
LM4050-N Precision Micropower Shunt Voltage Reference LM4050AIM3-10/NOPB
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4050AIM3-10/NOPB - 130386-LM4050AIM3-10/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4050AIM3-10/NOPB
130386-LM4050AIM3-10/NOPB
PMIC - PMIC - Voltage Reference - LM4050AIM3-10/NOPB 130386-LM4050AIM3-10/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 130386-LM4050AIM3-10 /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 150μVrms Current - Cathode: 103μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 130386-LM4050AIM3-10/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 150μVrms
Current - Cathode: 103μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - LM4050AIM3-10/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 10V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 10V, BIPolar, PDSO3

Supplier's Site Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM4050AIM3-10/NOPB
Precision Voltage Reference IC 693-LM4050AIM3-10/NOPB
LM4050-N 50PPM/C PRECISION MICRO Product overview: LM4050AIM3-10/NOPB from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050AIM3-10/NO PB can be used for catalog matching and distributor lookup.

LM4050-N 50PPM/C PRECISION MICRO Product overview: LM4050AIM3-10/NOPB from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050AIM3-10/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM4050AIM3-10/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4050AIM3-10/NOPBCT-ND
Voltage Reference LM4050AIM3-10/NOPBCT-ND
Shunt Voltage Reference IC Fixed 10V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 10V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4050AIM3-10/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4050AIM3-10/NOPBTR-ND
Voltage Reference LM4050AIM3-10/NOPBTR-ND
Shunt Voltage Reference IC Fixed 10V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 10V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4050AIM3-10/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4050AIM3-10/NOPBDKR-ND
Voltage Reference LM4050AIM3-10/NOPBDKR-ND
Shunt Voltage Reference IC Fixed 10V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 10V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
IC VREF SHUNT 0.1% SOT23-3 - 815-LM4050AIM3-10/NOPB - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 0.1% SOT23-3
815-LM4050AIM3-10/NOPB
IC VREF SHUNT 0.1% SOT23-3 815-LM4050AIM3-10/NOPB
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site
PMIC - Voltage Reference - LM4050AIM3-10/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4050AIM3-10/NOPB
PMIC - Voltage Reference LM4050AIM3-10/NOPB
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4050AIM3-10/NOPB
Voltage References LM4050AIM3-10/NOPB
Voltage References Prec MicroPwr Shunt Vtg Ref

Voltage References Prec MicroPwr Shunt Vtg Ref

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4050AIM3-10/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4050AIM3-10/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4050AIM3-10/NOPB
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4050AIM3-10/NOPB 130386-LM4050AIM3-10/NOPB LM4050AIM3-10/NOPB 693-LM4050AIM3-10/NOPB LM4050AIM3-10/NOPBCT-ND 815-LM4050AIM3-10/NOPB LM4050AIM3-10/NOPB LM4050AIM3-10/NOPB LM4050AIM3-10/NOPB
Product Name LM4050-N Precision Micropower Shunt Voltage Reference PMIC - PMIC - Voltage Reference - LM4050AIM3-10/NOPB Precision Voltage Reference IC Voltage Reference IC VREF SHUNT 0.1% SOT23-3 PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed; Programmable Shunt Fixed
Package Type Other; SOT-23 SOT23; Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; Bulk Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 to 10 volts 10 volts 10 volts
TC 15 ppm/C 50 ppm/C 50 ppm/C 50 ppm/C 50 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM136-5.0 5.0V Reference Diode - LM136H-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
9 suppliers
 - LM385AYMX-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
LM136A-2.5QML-SP 2.5V Reference Diode - 5962R0050102VXA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
IC VREF SHUNT PREC 10V SOT-23-3 - 815-LM4040A10IDBZTG4 - Utmel Electronic Limited
Specs
Type Shunt / Zener
VREF Type Shunt
Package Type Other; TO-236
View Details