Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Fixed & adjustable, precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: LM4051AIM3-1.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4051AIM3-1.2 can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-23-3
LM4051 -N Precision Micropower Shunt Voltage Reference
IC VREF SHUNT 0.1% SOT23-3
Voltage References Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
IC VREF SHUNT 0.1% SOT23-3
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4051AIM3-1.2 | 693-LM4051AIM3-1.2 | LM4051AIM3-1.2TR-ND | LM4051AIM3-1.2 | LM4051AIM3-1.2 | LM4051AIM3-1.2 | LM4051AIM3-1.2 |
| Product Name | LM4051-N Precision Micropower Shunt Voltage Reference | SOT-23 Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - PMIC - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | Shunt / Zener | ||
| VREF Type | Fixed; Programmable | Fixed; Programmable | |||||
| Package Type | Other; SOT-23 | Other; SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23-3 | SOT23 | ||
| VREF | 1.23 volts |