Texas Instruments LM4041C Adjustable Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4041CIDBZT

Description
Adjustable Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 85
Request a Quote
Description
Adjustable Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4041CIDBZT is an adjustable precision micropower shunt voltage reference in a 3-pin SOT-23 package, designed for output voltages between 1.225V and 10V with a maximum tolerance of 0.5% and a temperature coefficient of 100ppm/°C. It operates over an ambient temperature range of -40°C to 85°C, requires no external capacitor, and functions with a minimum current of 45μA. The device is stable with all capacitive loads and offers low output noise of 20μV RMS typ.

Datasheet Summary
Powered by GS/AI

The LM4041CIDBZT is an adjustable precision micropower shunt voltage reference in a 3-pin SOT-23 package, designed for output voltages between 1.225V and 10V with a maximum tolerance of 0.5% and a temperature coefficient of 100ppm/°C. It operates over an ambient temperature range of -40°C to 85°C, requires no external capacitor, and functions with a minimum current of 45μA. The device is stable with all capacitive loads and offers low output noise of 20μV RMS typ.

Suppliers

Company
Product
Description
Supplier Links
LM4041C Adjustable Precision Micropower Shunt Voltage Reference, 0.5% accuracy - LM4041CIDBZT - Texas Instruments
Dallas, TX, United States
LM4041C Adjustable Precision Micropower Shunt Voltage Reference, 0.5% accuracy
LM4041CIDBZT
LM4041C Adjustable Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4041CIDBZT
Adjustable Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 85

Adjustable Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4041CIDBZT - 1199578-LM4041CIDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4041CIDBZT
1199578-LM4041CIDBZT
PMIC - PMIC - Voltage Reference - LM4041CIDBZT 1199578-LM4041CIDBZT
Manufacturer: Texas Instruments Win Source Part Number: 1199578-LM4041CIDBZT Packaging: Reel Mounting Style: SMD Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 80μA Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 10V Manufacturer Homepage: www.ti.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Family Part Number: LM4041C Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.233V

Manufacturer: Texas Instruments
Win Source Part Number: 1199578-LM4041CIDBZT
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 10V
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Family Part Number: LM4041C
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.233V

Buy Now
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4041CIDBZT
SOT-23 Precision Voltage Reference IC 693-LM4041CIDBZT
Adjustable, precision micropower shunt voltage reference with 0.5% accuracy 3-SOT-23 -40 to 85 Product overview: LM4041CIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041CIDBZT can be used for catalog matching and distributor lookup.

Adjustable, precision micropower shunt voltage reference with 0.5% accuracy 3-SOT-23 -40 to 85 Product overview: LM4041CIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041CIDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-32129-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32129-6-ND
Voltage Reference 296-32129-6-ND
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-32129-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32129-1-ND
Voltage Reference 296-32129-1-ND
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-32129-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32129-2-ND
Voltage Reference 296-32129-2-ND
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Reference - LM4041CIDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041CIDBZT
PMIC - Voltage Reference LM4041CIDBZT
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041CIDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041CIDBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041CIDBZT
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4041CIDBZT
Voltage References LM4041CIDBZT
Voltage References Adjustable Precision Mcrpwr Shunt .5% acc

Voltage References Adjustable Precision Mcrpwr Shunt .5% acc

Buy Now Datasheet
Voltage Ref, Shunt, 1.233V-10V, Sot-23-3; Voltage Reference Type Texas Instruments - 26AJ7321 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.233V-10V, Sot-23-3; Voltage Reference Type Texas Instruments
26AJ7321
Voltage Ref, Shunt, 1.233V-10V, Sot-23-3; Voltage Reference Type Texas Instruments 26AJ7321
VOLTAGE REF, SHUNT, 1.233V-10V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:LM4041 Series; Reference Voltage:1.233V to 10V; Initial Accuracy:0.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.233V-10V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:LM4041 Series; Reference Voltage:1.233V to 10V; Initial Accuracy:0.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4041CIDBZT 1199578-LM4041CIDBZT 693-LM4041CIDBZT 296-32129-6-ND LM4041CIDBZT LM4041CIDBZT LM4041CIDBZT 26AJ7321
Product Name LM4041C Adjustable Precision Micropower Shunt Voltage Reference, 0.5% accuracy PMIC - PMIC - Voltage Reference - LM4041CIDBZT SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References Voltage Ref, Shunt, 1.233V-10V, Sot-23-3; Voltage Reference Type Texas Instruments
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable Programmable
Package Type Other; SC70,SOT-23,TO-92 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.23 to 10 volts 1.23 volts 1.23 to 10 volts
TC 15 ppm/C 100 ppm/C 100 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM336-5.0 5.0V Reference Diode - LM336BMX-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
8 suppliers
LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30ILP - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
LM185-1.2QML Micropower Voltage Reference Diode - LM185BYH1.2-SMD - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
3 suppliers