Texas Instruments LM4041-N Precision Micropower Shunt Voltage Reference LM4041DIM3X-ADJ

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4041-N precision micropower shunt voltage reference is available in a 3-pin SOT-23 package measuring 1.30mm × 2.92mm, with an adjustable reverse breakdown voltage and an industrial temperature range of −40°C to +85°C. It operates over a current range of 60μA to 12mA, requires no external capacitor, and maintains a maximum output voltage tolerance of ±0.1% at 25°C. The device meets AEC-Q100 qualification for automotive applications and exhibits a maximum temperature coefficient of 100ppm/°C.

Datasheet Summary
Powered by GS/AI

The LM4041-N precision micropower shunt voltage reference is available in a 3-pin SOT-23 package measuring 1.30mm × 2.92mm, with an adjustable reverse breakdown voltage and an industrial temperature range of −40°C to +85°C. It operates over a current range of 60μA to 12mA, requires no external capacitor, and maintains a maximum output voltage tolerance of ±0.1% at 25°C. The device meets AEC-Q100 qualification for automotive applications and exhibits a maximum temperature coefficient of 100ppm/°C.

Suppliers

Company
Product
Description
Supplier Links
LM4041-N Precision Micropower Shunt Voltage Reference - LM4041DIM3X-ADJ - Texas Instruments
Dallas, TX, United States
LM4041-N Precision Micropower Shunt Voltage Reference
LM4041DIM3X-ADJ
LM4041-N Precision Micropower Shunt Voltage Reference LM4041DIM3X-ADJ
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4041DIM3X-ADJ - 093749-LM4041DIM3X-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4041DIM3X-ADJ
093749-LM4041DIM3X-ADJ
PMIC - PMIC - Voltage Reference - LM4041DIM3X-ADJ 093749-LM4041DIM3X-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 093749-LM4041DIM3X-A DJ Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 70μA Family Name: LM4041 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.233V Maximum Output Voltage: 10V Alternative Parts (Cross-Reference): LM4041DIM3-ADJ TR; LM4041DIM3-ADJ; LM4041CIM3-ADJ TR; LM4041CIM3-ADJ; Introduction Date: February 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 093749-LM4041DIM3X-ADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 70μA
Family Name: LM4041
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.233V
Maximum Output Voltage: 10V
Alternative Parts (Cross-Reference): LM4041DIM3-ADJ TR; LM4041DIM3-ADJ; LM4041CIM3-ADJ TR; LM4041CIM3-ADJ;
Introduction Date: February 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Reference - LM4041DIM3X-ADJTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4041DIM3X-ADJTR-ND
Voltage Reference LM4041DIM3X-ADJTR-ND
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
1.233 V SOT-23 Precision Voltage Reference IC
693-LM4041DIM3X-ADJ
1.233 V SOT-23 Precision Voltage Reference IC 693-LM4041DIM3X-ADJ
IC 1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.233 V, PDSO3, PLASTIC, TO-236AB, SOT-23, 3 PIN, Voltage Reference Product overview: LM4041DIM3X-ADJ from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.233 V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.233 V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041DIM3X-ADJ can be used for catalog matching and distributor lookup.

IC 1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.233 V, PDSO3, PLASTIC, TO-236AB, SOT-23, 3 PIN, Voltage Reference Product overview: LM4041DIM3X-ADJ from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.233 V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.233 V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041DIM3X-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM4041DIM3X-ADJ - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.233V, Trim/Adjustable, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 1.233V, Trim/Adjustable, BIPolar, PDSO3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041DIM3X-ADJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041DIM3X-ADJ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041DIM3X-ADJ
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site
PMIC - Voltage Reference - LM4041DIM3X-ADJ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041DIM3X-ADJ
PMIC - Voltage Reference LM4041DIM3X-ADJ
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4041DIM3X-ADJ
Voltage References LM4041DIM3X-ADJ
Voltage References Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Voltage References Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4041DIM3X-ADJ 093749-LM4041DIM3X-ADJ LM4041DIM3X-ADJTR-ND 693-LM4041DIM3X-ADJ LM4041DIM3X-ADJ LM4041DIM3X-ADJ LM4041DIM3X-ADJ LM4041DIM3X-ADJ
Product Name LM4041-N Precision Micropower Shunt Voltage Reference PMIC - PMIC - Voltage Reference - LM4041DIM3X-ADJ Voltage Reference 1.233 V SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed; Programmable Programmable
Package Type Other; SC70,SOT-23,TO-92 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.23 volts 1.23 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM136A-2.5QML-SP 2.5V Reference Diode - LM136AH-2.5RLQV - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
LM285-1.2-N Micropower Voltage Reference Diode - LM285BXM-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
10 suppliers