Texas Instruments LM4041C12 1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4041C12IDCKR

Description
1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 5-SC70 -40 to 85
Request a Quote Datasheet
Description
1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4041C12 1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy - LM4041C12IDCKR - Texas Instruments
Dallas, TX, United States
LM4041C12 1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy
LM4041C12IDCKR
LM4041C12 1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4041C12IDCKR
1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 5-SC70 -40 to 85

1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 5-SC70 -40 to 85

Buy Now Datasheet
Voltage Reference - 296-20917-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20917-2-ND
Voltage Reference 296-20917-2-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SC-70-5

Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SC-70-5

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM4041C12IDCKR
Precision Voltage Reference IC 693-LM4041C12IDCKR
1.2-V precision micropower shunt voltage reference with 0.5% accuracy 5-SC70 -40 to 85 Product overview: LM4041C12IDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041C12IDCKR can be used for catalog matching and distributor lookup.

1.2-V precision micropower shunt voltage reference with 0.5% accuracy 5-SC70 -40 to 85 Product overview: LM4041C12IDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041C12IDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4041C12IDCKR - 019287-LM4041C12IDCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4041C12IDCKR
019287-LM4041C12IDCKR
PMIC - PMIC - Voltage Reference - LM4041C12IDCKR 019287-LM4041C12IDCKR
Manufacturer: Texas Instruments Win Source Part Number: 019287-LM4041C12IDCK R Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Nominal Output Voltage (Min/Fixed): 1.225V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio

Manufacturer: Texas Instruments
Win Source Part Number: 019287-LM4041C12IDCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Nominal Output Voltage (Min/Fixed): 1.225V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041C12IDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041C12IDCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041C12IDCKR
IC VREF SHUNT 0.5% SC70-5

IC VREF SHUNT 0.5% SC70-5

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4041C12IDCKR
Voltage References LM4041C12IDCKR
Voltage References 1.2-V Precision Mcrpwr Shunt .5% acc

Voltage References 1.2-V Precision Mcrpwr Shunt .5% acc

Buy Now Datasheet
PMIC - Voltage Reference - LM4041C12IDCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041C12IDCKR
PMIC - Voltage Reference LM4041C12IDCKR
IC VREF SHUNT 0.5% SC70-5

IC VREF SHUNT 0.5% SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4041C12IDCKR 296-20917-2-ND 693-LM4041C12IDCKR 019287-LM4041C12IDCKR LM4041C12IDCKR LM4041C12IDCKR LM4041C12IDCKR
Product Name LM4041C12 1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy Voltage Reference Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4041C12IDCKR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; SC Other; SC-70-5 Other; 5-TSSOP, SC-70-5, SOT-353
VREF 1.23 volts 1.23 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5-N Micropower Voltage Reference Diode - LM385Z-2.5/LFT1 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
7 suppliers
LM4040A41 4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A41ILPR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
LM385-ADJ Adjustable Micropower Voltage Reference - LM385MX/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers
LM4040A25 2.5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A25IDBZTG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
7 suppliers