Manufacturer: Texas Instruments
Win Source Part Number: 1054406-LM4050CIM3-2
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 34μVrms
Current - Cathode: 65μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.048V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC VREF SHUNT 0.5% SOT23-3 Product overview: LM4050CIM3-2.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050CIM3-2.0/N
Shunt Voltage Reference IC Fixed 2.048V V ±0.5% 15mA SOT-23-3
IC VREF SHUNT 0.5% SOT23-3
Shunt Voltage Reference IC Fixed 2.048V V ±0.5% 15 mA SOT-23-3
IC VREF SHUNT 0.5% SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1054406-LM4050CIM3-2.0/NOPB | 693-LM4050CIM3-2.0/NOPB | LM4050CIM3-2.0/NOPB-ND | LM4050CIM3-2.0/NOPB | LM4050CIM3-2.0/NOPB | LM4050CIM3-2.0/NOPB |
| Product Name | PMIC - PMIC - Voltage Reference - LM4050CIM3-2.0/NOPB | SOT23 Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | PMIC - Voltage Reference |
| Package Type | SOT23; Other; SOT-23-3 | Other; TO-236-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | Removed; Obsolete | |||
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |